Crane Aerospace & Electronics Directional Couplers CDM-6-.435G SQ

Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 400 Frequency Max (MHz) | 470 CW Power (W) | 2 Insertion Loss (dB) Max | 3.5 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 400 Frequency Max (MHz) | 470 CW Power (W) | 2 Insertion Loss (dB) Max | 3.5 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CDM-6-.435G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CDM-6-.435G SQ
Directional Couplers CDM-6-.435G SQ
Package Type | Connectorized Coupling (dB) | 6±1 Frequency Min (MHz) | 400 Frequency Max (MHz) | 470 CW Power (W) | 2 Insertion Loss (dB) Max | 3.5 Environmental Screening | Space Qualified Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 6±1
  • Frequency Min (MHz) | 400
  • Frequency Max (MHz) | 470
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 3.5
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CDM-6-.435G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 400.00 to 470.00 MHz
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CTM-20M-5G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 8000.00 MHz
View Details
Directional Couplers - CSM-5-6.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5800.00 to 6400.00 MHz
View Details
Directional Couplers - CWM-20R-9.2G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 18000.00 MHz
View Details
Directional Couplers - CRP-11N-1000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 100.00 to 1500.00 MHz
View Details