Crane Aerospace & Electronics Directional Couplers D4-50001

Description
Package Type | Connectorized Coupling (dB) | 20.25±.5 Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 20.25±.5 Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - D4-50001 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
D4-50001
Directional Couplers D4-50001
Package Type | Connectorized Coupling (dB) | 20.25±.5 Frequency Min (MHz) | 10 Frequency Max (MHz) | 1,000 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 20.25±.5
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.75
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number D4-50001
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 1000.00 MHz
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-30-19.85G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 17700.00 to 22000.00 MHz
View Details
Directional Couplers - CGN-30-.9G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 800.00 to 960.00 MHz
View Details
Directional Couplers - CSM-30M-.75G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 500.00 to 1000.00 MHz
View Details
Directional Couplers - CSM-10M-3G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 4000.00 MHz
View Details