Crane Aerospace & Electronics Directional Couplers CDM-30M-10G

Description
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 7,000 Frequency Max (MHz) | 12,400 CW Power (W) | 50 Insertion Loss (dB) Max | 0.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 16
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 7,000 Frequency Max (MHz) | 12,400 CW Power (W) | 50 Insertion Loss (dB) Max | 0.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CDM-30M-10G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CDM-30M-10G
Directional Couplers CDM-30M-10G
Package Type | Connectorized Coupling (dB) | 30±1.25 Frequency Min (MHz) | 7,000 Frequency Max (MHz) | 12,400 CW Power (W) | 50 Insertion Loss (dB) Max | 0.6 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 16
  • Package Type | Connectorized
  • Coupling (dB) | 30±1.25
  • Frequency Min (MHz) | 7,000
  • Frequency Max (MHz) | 12,400
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.6
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 16
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CDM-30M-10G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 7000.00 to 12400.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-7-11.3G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10700.00 to 12000.00 MHz
View Details
Directional Couplers - CSM-30-4.85G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 3400.00 to 6275.00 MHz
View Details
Directional Couplers - CSDZ-10SH-2.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 2300.00 to 2700.00 MHz
View Details
Directional Couplers - CWM-10R-10.8G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1700.00 to 20000.00 MHz
View Details