Crane Aerospace & Electronics Directional Couplers CDM-10M-1.5G

Description
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 50 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 22
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 50 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CDM-10M-1.5G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CDM-10M-1.5G
Directional Couplers CDM-10M-1.5G
Package Type | Connectorized Coupling (dB) | 10±1.25 Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 CW Power (W) | 50 Insertion Loss (dB) Max | 1.5 Environmental Screening | Catalogue, Mil-screened Directivity Min (dB) | 22
  • Package Type | Connectorized
  • Coupling (dB) | 10±1.25
  • Frequency Min (MHz) | 1,000
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 1.5
  • Environmental Screening | Catalogue, Mil-screened
  • Directivity Min (dB) | 22
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CDM-10M-1.5G
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1000.00 to 2000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-10M-6G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 8000.00 MHz
View Details
Directional Couplers - CSDZ-10Z-5.5G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 5000.00 to 6000.00 MHz
View Details
Directional Couplers - CSM-30-1.64G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1626.00 to 1660.00 MHz
View Details
Directional Couplers - CSM-20M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details