Coto Technology Magnetic, Reed Switches UM2376

Description
Glass Body Reed Switch SPST-NO 10 ~ 30AT Operate Range 5VA 250mA (AC/DC) 175V Surface Mount
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 10 ~ 30AT Operate Range 5VA 250mA (AC/DC) 175V Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 420-1033-2-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
420-1033-2-ND
Magnetic, Reed Switches 420-1033-2-ND
Glass Body Reed Switch SPST-NO 10 ~ 30AT Operate Range 5VA 250mA (AC/DC) 175V Surface Mount

Glass Body Reed Switch SPST-NO 10 ~ 30AT Operate Range 5VA 250mA (AC/DC) 175V Surface Mount

Buy Now Datasheet
Switches - Magnetic, Reed Switches - UM2376 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
UM2376
Switches - Magnetic, Reed Switches UM2376
SWITCH REED SPST-NO 250MA 175V

SWITCH REED SPST-NO 250MA 175V

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches
Product Number 420-1033-2-ND UM2376
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic reed switch - BN 65 - BN 65-RZ/V-2040 -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 230 volts
View Details
Reed Switch, KSK-1A31 Series -  - Standex-Meder Electronics
Standex-Meder Electronics
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Magnetic, Reed Switches - 306-1221-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers