Coto Technology Magnetic, Reed Switches FR2S1020

Description
Glass Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 420-1001-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
420-1001-ND
Magnetic, Reed Switches 420-1001-ND
Glass Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount

Glass Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount

Buy Now Datasheet
Switch,Dry Reed,Dyad,Operate Range 10 to 20 - 70130408 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Dry Reed,Dyad,Operate Range 10 to 20
70130408
Switch,Dry Reed,Dyad,Operate Range 10 to 20 70130408
SRC Devices DYAD® reed switches are true Surface Mountable devices. Available in 15 mm (DYAD® ) and 6 mm (Ultra Mini DYAD® ) glass lengths in both SM lead-out and straight configuration. The range is offered in both standard and overmolded versions. The switch offers sputtered Ruthenium contacts unique patented laser glass sealing. All devices are UL approved and can offer switching lifetimes in excess of 1 Billion operations. DYAD® Ultra-Mini dry reed switches are ideally suited for small switching signal applications. The small size lends itself to surface mountable applications, working well on higher density PC boards. This switch has sputtered ruthenium contacts and an extraordinary seal strength achieved by a patented laser sealing of the leads. Features Ultra Mini Size Proven Reliability True SM (Available in T&R) Fast Switching Speed Low Contact Resistance UL Approved Features Small Size SMT-Compatible Hermetically Sealed Contacts Fast Switching Speed Available in Range of Materials to Suit Most Fluid Applications Specifications Switching Voltage: 175 VDC Switching Current: 0.25 A Carry Current: 0.50 A Coil Resistance: 1200 ω Coil Rating: 5 VA

SRC Devices DYAD® reed switches are true Surface Mountable devices. Available in 15 mm (DYAD® ) and 6 mm (Ultra Mini DYAD® ) glass lengths in both SM lead-out and straight configuration. The range is offered in both standard and overmolded versions. The switch offers sputtered Ruthenium contacts unique patented laser glass sealing. All devices are UL approved and can offer switching lifetimes in excess of 1 Billion operations.
DYAD® Ultra-Mini dry reed switches are ideally suited for small switching signal applications.
The small size lends itself to surface mountable applications, working well on higher density PC boards.
This switch has sputtered ruthenium contacts and an extraordinary seal strength achieved by a
patented laser sealing of the leads.
Features

  • Ultra Mini Size
  • Proven Reliability
  • True SM (Available in T&R)
  • Fast Switching Speed
  • Low Contact Resistance
  • UL Approved
    Features
  • Small Size
  • SMT-Compatible
  • Hermetically Sealed Contacts
  • Fast Switching Speed
  • Available in Range of Materials to Suit Most Fluid Applications
    Specifications
  • Switching Voltage: 175 VDC
  • Switching Current: 0.25 A
  • Carry Current: 0.50 A
  • Coil Resistance: 1200 Ω
  • Coil Rating: 5 VA
Supplier's Site
Shenzhen, China
Switches - Magnetic, Reed Switches
FR2S1020
Switches - Magnetic, Reed Switches FR2S1020
SWITCH REED SPST-NO 500MA 200V

SWITCH REED SPST-NO 500MA 200V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number 420-1001-ND 70130408 FR2S1020
Product Name Magnetic, Reed Switches Switch,Dry Reed,Dyad,Operate Range 10 to 20 Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic reed switch - BN 85 - BN 85-R-1824-3 5,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 60 volts
View Details
Reed Switch - ORD228VL - Standex-Meder Electronics
Standex-Meder Electronics
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Magnetic, Reed Switches - 420-1032-2-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers