Manufacturer: Coto Technology
Category: Switches -Magnetic, Reed Switches
Series: CT10
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Molded Body Reed
Circuit: SPST-NO
Operate Range: 10 ~ 30AT
Current - Switching: 500mA (AC/DC)
Size - Body: 0.458" L x 0.095" W x 0.115" H (11.63mm x 2.41mm x 2.92mm)
Molded Body Reed Switch SPST-NO 10 ~ 30AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount
Molded Body Reed Switch SPST-NO 10 ~ 30AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount
Molded Body Reed Switch SPST-NO 10 ~ 30AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount
Magnetic / Reed Switches SPST Dry Reed Switch Gull Wing V1 16.4mm
SWITCH REED SPST-NO 500MA 140V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 306-1258-6-ND | CT10-1030-G1 | CT10-1030-G1 | |
| Product Name | Switches -Magnetic, Reed Switches | Magnetic, Reed Switches | Magnetic / Reed Switches | Switches - Magnetic, Reed Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switch Type | Dry Reed Switch | |||
| Current Rating | 0.5000 amps | 0.5000 amps | ||
| Power Rating | 10 watts |