Alternative Parts (Cross-Reference): Cross
Manufacturer: Coto Technology
Category: Switches Magnetic, Reed Switches
Series: CT05
Product Status: Active
Type: Molded Body Reed
Circuit: SPST-NO
Operate Range: 15 ~ 35AT
Current - Switching: 250mA (AC), 350mA (DC)
Voltage - Switching AC: 100 V
Voltage - Switching DC: 140 V
Molded Body Reed Switch SPST-NO 15 ~ 35AT Operate Range 5W 250mA (AC), 350mA (DC) 100V Surface Mount
Molded Body Reed Switch SPST-NO 15 ~ 35AT Operate Range 5W 250mA (AC), 350mA (DC) 100V Surface Mount
SWITCH REED SPST-NO 250MA 100V
Magnetic / Reed Switches MOLDED 15-35AT SPST
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 306-1149-1-ND | CT05-1535-G1 | CT05-1535-G1 | |
| Product Name | Switches Magnetic, Reed Switches | Magnetic, Reed Switches | Switches - Magnetic, Reed Switches | Magnetic / Reed Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switch Type | Dry Reed Switch | |||
| Current Rating | 0.3500 amps | 0.2500 amps |