Coto Technology RELAY REED 4PST 500MA 5V 7104-05-1011

Description
RELAY REED 4PST 500MA 5V
Description
RELAY REED 4PST 500MA 5V

Suppliers

Company
Product
Description
Supplier Links
RELAY REED 4PST 500MA 5V - 181-7104-05-1011 - Utmel Electronic Limited
Hong Kong, China
RELAY REED 4PST 500MA 5V
181-7104-05-1011
RELAY REED 4PST 500MA 5V 181-7104-05-1011
RELAY REED 4PST 500MA 5V

RELAY REED 4PST 500MA 5V

Supplier's Site
Shenzhen, China
Relays - Reed Relays
7104-05-1011
Relays - Reed Relays 7104-05-1011
RELAY REED 4PST 500MA 5V

RELAY REED 4PST 500MA 5V

Supplier's Site
Reed Relay, 5V Coto Technology - 92B5868 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, 5V Coto Technology
92B5868
Reed Relay, 5V Coto Technology 92B5868
REED RELAY, 5V

REED RELAY, 5V

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 181-7104-05-1011 7104-05-1011 92B5868
Product Name RELAY REED 4PST 500MA 5V Relays - Reed Relays Reed Relay, 5V Coto Technology
Mounting Through Hole Through Hole
Approvals RoHS
DC Coil Voltage 5 volts 5 volts
Resistance 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details
Reed Relays - PB827-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
4 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1835-1127-ND - DigiKey
Comus International
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers