Coto Technology Relays - Reed Relays 5/11/9104

Description
RELAY REED SPST 500MA 5V
Datasheet
Description
RELAY REED SPST 500MA 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Reed Relays
9104-05-11
Relays - Reed Relays 9104-05-11
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
Relay, Reed, Spst-No, 1Kv, 0.5A, Tht; Contact Configuration Coto Technology - 62K2055 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 1Kv, 0.5A, Tht; Contact Configuration Coto Technology
62K2055
Relay, Reed, Spst-No, 1Kv, 0.5A, Tht; Contact Configuration Coto Technology 62K2055
RELAY, REED, SPST-NO, 1KV, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9104 Series; Relay Mounting:Through Hole; Coil Resistance:175ohm; Switching Current Max:500mA; Switching Voltage Max:1kV RoHS Compliant: Yes

RELAY, REED, SPST-NO, 1KV, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:9104 Series; Relay Mounting:Through Hole; Coil Resistance:175ohm; Switching Current Max:500mA; Switching Voltage Max:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 9104-05-11 62K2055
Product Name Relays - Reed Relays Relay, Reed, Spst-No, 1Kv, 0.5A, Tht; Contact Configuration Coto Technology
Mounting Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C)
DC Coil Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
Pickering Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details