RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Reed Relays | Reed Relays |
| Product Number | 9001-05-01 | 62K1743 |
| Product Name | Relays - Reed Relays | Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology |
| Mounting | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |
| DC Coil Voltage | 5 volts | 5 volts |
| Features | Latching |