Corning Optical Communications Optical Fiber TXF™

Description
New ultra-low-loss, large effective area terrestrial fiber Another in Corning’s long line of innovative optical fiber products, Corning’s TXF™ optical fiber combines both ultra-low-loss and a larger effective area to allow error-free, high-data-rate transmission to be achieved over longer spans and extended reach. TXF fiber is compliant with ITU-T Recommendation G.654.E, a category of advanced fibers for long-haul terrestrial networks with cut-off wavelength shifted to just below the loss minimized C-band region. The superior attributes of TXF fiber allow for the provision of additional network margin that can be leveraged to extend network span lengths, skip amplification sites, upgrade to higher bit rates, add network components for improved flexibility, or lengthen the distance between regenerators. As a result, long-haul networks with TXF fiber can be designed more efficiently, removing the need for amplification sites to be placed in remote, hostile territories and minimizing the number of regenerators needed, even as higher data rate upgrades with more stringent OSNR requirements are planned.
Datasheet
Description
New ultra-low-loss, large effective area terrestrial fiber Another in Corning’s long line of innovative optical fiber products, Corning’s TXF™ optical fiber combines both ultra-low-loss and a larger effective area to allow error-free, high-data-rate transmission to be achieved over longer spans and extended reach. TXF fiber is compliant with ITU-T Recommendation G.654.E, a category of advanced fibers for long-haul terrestrial networks with cut-off wavelength shifted to just below the loss minimized C-band region. The superior attributes of TXF fiber allow for the provision of additional network margin that can be leveraged to extend network span lengths, skip amplification sites, upgrade to higher bit rates, add network components for improved flexibility, or lengthen the distance between regenerators. As a result, long-haul networks with TXF fiber can be designed more efficiently, removing the need for amplification sites to be placed in remote, hostile territories and minimizing the number of regenerators needed, even as higher data rate upgrades with more stringent OSNR requirements are planned.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Fiber - TXF™ - Corning Optical Communications
Hickory, NC, USA
Optical Fiber
TXF™
Optical Fiber TXF™
New ultra-low-loss, large effective area terrestrial fiber Another in Corning’s long line of innovative optical fiber products, Corning’s TXF™ optical fiber combines both ultra-low-loss and a larger effective area to allow error-free, high-data-rate transmission to be achieved over longer spans and extended reach. TXF fiber is compliant with ITU-T Recommendation G.654.E, a category of advanced fibers for long-haul terrestrial networks with cut-off wavelength shifted to just below the loss minimized C-band region. The superior attributes of TXF fiber allow for the provision of additional network margin that can be leveraged to extend network span lengths, skip amplification sites, upgrade to higher bit rates, add network components for improved flexibility, or lengthen the distance between regenerators. As a result, long-haul networks with TXF fiber can be designed more efficiently, removing the need for amplification sites to be placed in remote, hostile territories and minimizing the number of regenerators needed, even as higher data rate upgrades with more stringent OSNR requirements are planned.

New ultra-low-loss, large effective area terrestrial fiber

Another in Corning’s long line of innovative optical fiber products, Corning’s TXF™ optical fiber combines both ultra-low-loss and a larger effective area to allow error-free, high-data-rate transmission to be achieved over longer spans and extended reach. TXF fiber is compliant with ITU-T Recommendation G.654.E, a category of advanced fibers for long-haul terrestrial networks with cut-off wavelength shifted to just below the loss minimized C-band region.

The superior attributes of TXF fiber allow for the provision of additional network margin that can be leveraged to extend network span lengths, skip amplification sites, upgrade to higher bit rates, add network components for improved flexibility, or lengthen the distance between regenerators. As a result, long-haul networks with TXF fiber can be designed more efficiently, removing the need for amplification sites to be placed in remote, hostile territories and minimizing the number of regenerators needed, even as higher data rate upgrades with more stringent OSNR requirements are planned.

Supplier's Site Datasheet

Technical Specifications

  Corning Optical Communications
Product Category Specialty Optical Fiber
Product Number TXF™
Product Name Optical Fiber
Fiber Type Bare
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Ultra WF Series - WF 200/220 H T 53 - CeramOptec Industries, Inc.
CeramOptec Industries, Inc.
Specs
Fiber Type High NA; Buffer
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
View Details
QSFP28 to QSFP28 Active Optical Cable - 100GbE, AOC, M/M, Aqua, 5 m (16.4 ft.) - N28H-05M-AQ - Tripp Lite by Eaton
Specs
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details
Specialty Optical Fibers - High Temperature - Corning Optical Communications
Corning Optical Communications
Specs
Fiber Type Bare
Fiber Mode SingleMode; Multimode
Operating Temperature -60 to 180 C (-76 to 356 F)
View Details