Cornell Dubilier SUPERCAPACITORS, Supercapacitor Coin Cells EDC334Z6R3C

Description
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Request a Quote Datasheet
Description
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SUPERCAPACITORS, Supercapacitor Coin Cells - EDC334Z6R3C - Cornell Dubilier
Liberty, SC, United States
SUPERCAPACITORS, Supercapacitor Coin Cells
EDC334Z6R3C
SUPERCAPACITORS, Supercapacitor Coin Cells EDC334Z6R3C
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.

Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDC334Z6R3C - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDC334Z6R3C
Electric Double Layer Capacitors (EDLC), Supercapacitors EDC334Z6R3C
0.33F, 6.3V

0.33F, 6.3V

Supplier's Site Datasheet
Supercapacitor, 0.33F, 6.3V; Capacitance Cornell Dubilier - 29AH9811 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 0.33F, 6.3V; Capacitance Cornell Dubilier
29AH9811
Supercapacitor, 0.33F, 6.3V; Capacitance Cornell Dubilier 29AH9811
SUPERCAPACITOR, 0.33F, 6.3V; Capacitance:0.33F; Voltage(DC):6.3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes

SUPERCAPACITOR, 0.33F, 6.3V; Capacitance:0.33F; Voltage(DC):6.3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EDC334Z6R3C EDC334Z6R3C 29AH9811
Product Name SUPERCAPACITORS, Supercapacitor Coin Cells Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 0.33F, 6.3V; Capacitance Cornell Dubilier
Technology Ultracapacitor Multilayer
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF 330000 microF 330000 microF
Capacitance Tolerance -20 (+/- %) 80 (+/- %)
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

SUPERCAPACITORS, Supercapacitor Coin Cells - EDS474Z5R5C - Cornell Dubilier
Specs
Technology Ultracapacitor
Operating Temperature -25 to 85 C (-13 to 185 F)
Capacitance Range 470000 microF
View Details
3 suppliers
ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C123U100EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SUPERCAPACITORS, Hybrid LIC Supercapacitor - VMF306M3R8 - Cornell Dubilier
Specs
Technology Ultracapacitor
Operating Temperature -15 to 85 C (5 to 185 F)
Capacitance Range 3.00E7 microF
View Details
4 suppliers
SUPERCAPACITORS, Supercapacitor Coin Cells - EDS155Z3R6V - Cornell Dubilier
Specs
Technology Ultracapacitor
Operating Temperature -25 to 85 C (-13 to 185 F)
Capacitance Range 1.50E6 microF
View Details
3 suppliers