CAP 470MF -20% +80% 5.5V T/H
SUPERCAPACITOR, 0.47F, 5.5V; Capacitance:0.47F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:50ohm RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EDS474Z5R5C | 29AH9845 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 0.47F, 5.5V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Technology | Multilayer | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | |
| Capacitance Range | 470000 microF | 470000 microF |