Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
SUPERCAP, 70F, 2.7V, RADIAL; Capacitance:70F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.014ohm RoHS Compliant: Yes
CAPACITOR 70F -10% +30% 2.7V TH
| Illinois Capacitor | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | DGH706Q2R7 | 16AC9337 | DGH706Q2R7 |
| Product Name | +85°C Low ESR Supercapacitor | Supercap, 70F, 2.7V, Radial; Capacitance Cornell Dubilier | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Capacitance Range | 7.00E7 microF | 7.00E7 microF | |
| Capacitance Tolerance | 30 (+/- %) |