Cornell Dubilier Ultra Capacitor 3000F2.7V0.00026 Ohm0% +10%; Capacitance Cornell Dubilier CDLC302P2R7LR

Description
ULTRA CAPACITOR 3000F2.7V0.00026 OHM0% +10%; Capacitance:3000F; Voltage(DC):2.7V; Capacitor Terminals:Threaded Stud; Capacitance Tolerance:0%, +10%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 65°C; ESR:260µohm; Height:144mm RoHS Compliant: Yes
Description
ULTRA CAPACITOR 3000F2.7V0.00026 OHM0% +10%; Capacitance:3000F; Voltage(DC):2.7V; Capacitor Terminals:Threaded Stud; Capacitance Tolerance:0%, +10%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 65°C; ESR:260µohm; Height:144mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ultra Capacitor 3000F2.7V0.00026 Ohm0% +10%; Capacitance Cornell Dubilier - 92T9599 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Capacitor 3000F2.7V0.00026 Ohm0% +10%; Capacitance Cornell Dubilier
92T9599
Ultra Capacitor 3000F2.7V0.00026 Ohm0% +10%; Capacitance Cornell Dubilier 92T9599
ULTRA CAPACITOR 3000F2.7V0.00026 OHM0% +10%; Capacitance:3000F; Voltage(DC):2.7V; Capacitor Terminals:Threaded Stud; Capacitance Tolerance:0%, +10%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 65°C; ESR:260µohm; Height:144mm RoHS Compliant: Yes

ULTRA CAPACITOR 3000F2.7V0.00026 OHM0% +10%; Capacitance:3000F; Voltage(DC):2.7V; Capacitor Terminals:Threaded Stud; Capacitance Tolerance:0%, +10%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 65°C; ESR:260µohm; Height:144mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92T9599
Product Name Ultra Capacitor 3000F2.7V0.00026 Ohm0% +10%; Capacitance Cornell Dubilier
Configuration / Form Factor Threaded Stud
Technology Ultracapacitor
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ultracapacitors - DSM126Q009W075PB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers