The DSM126Q009W075PB is a 9V standard supercapacitor module with a capacitance of 11.6 F, a maximum ESR of 152 mΩ, and a passive balancing circuit, featuring a cable assembly with a Molex Mini-Lock connector. It measures 51 mm in length, 39 mm in width, and 17.5 mm in height, with a mass of 32 g. The module operates from −40°C to +65°C, is rated for 500,000 charge/discharge cycles at 25°C, and meets REACH and RoHS compliance with UL 810A recognized cells.
Modules / Standard Modules
Type DSM, Standard Supercapacitor Modules
Type DSM Standard Supercapacitor Modules provide a wide range of capacitance values and voltages to enable simple, rapid implementation into any system. Each module features an insulated construction with integrated cell balancing, cable assembly with a Molex Mini-Lock connector, and 85 C rated supercapacitor cells.
Highlights
11.6F, 9V, 51X39X17.5MM, STD MOD
Standard Supercapacitor Modules 11.6µF 9V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSM126Q009W075PB | DSM126Q009W075PB | 338-DSM126Q009W075PB-ND | 2002-DSM126Q009W075PB |
| Product Name | Ultracapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 1.16E7 microF | 1.16E7 microF | 11.6 microF | |
| WVDC | 9 volts | 9 volts | 9 volts |