Cornell Dubilier FILM, PAPER-FILM CAPACITORS, X2 and Arc Suppression 104M06QC150

Description
We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only the industry’s highest grades of film dielectric are used to ensure the best possible performance. We are one of just a few remaining manufacturers of paper and film combination dielectrics for high performance power conversion and power supply applications.
Request a Quote Datasheet
Description
We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only the industry’s highest grades of film dielectric are used to ensure the best possible performance. We are one of just a few remaining manufacturers of paper and film combination dielectrics for high performance power conversion and power supply applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FILM, PAPER-FILM CAPACITORS, X2 and Arc Suppression - 104M06QC150 - Cornell Dubilier
Liberty, SC, United States
FILM, PAPER-FILM CAPACITORS, X2 and Arc Suppression
104M06QC150
FILM, PAPER-FILM CAPACITORS, X2 and Arc Suppression 104M06QC150
We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only the industry’s highest grades of film dielectric are used to ensure the best possible performance. We are one of just a few remaining manufacturers of paper and film combination dielectrics for high performance power conversion and power supply applications.

We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only the industry’s highest grades of film dielectric are used to ensure the best possible performance. We are one of just a few remaining manufacturers of paper and film combination dielectrics for high performance power conversion and power supply applications.

Supplier's Site Datasheet
Capacitor, Metallized Polyester;0.1uF;Radial;600VDC;+/-20%;1.080In.L;0.390In.T; - 70186537 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Metallized Polyester;0.1uF;Radial;600VDC;+/-20%;1.080In.L;0.390In.T;
70186537
Capacitor, Metallized Polyester;0.1uF;Radial;600VDC;+/-20%;1.080In.L;0.390In.T; 70186537
Metallized Polyester Film Capacitors, Arc Suppressor⁄Snubber Network, Q⁄QRL Series, -55 to +85°C “ARCING”, “SPARKING”, and “TRANSIENTS” often cause premature failures in relays, switches, thyristors, triacs, contactors, and related products. QUENCHARC® extends operating life when properly selected and applied. General Specifications. Operating Temperature: –55°C to +85°C at full rated voltage. Voltage Range: 200 VDC (125 VAC) to 600 VDC (250 VAC). Capacitance Values: 0.1, 0.5, 1.0 μF. Resistor Values: 22, 47, 100, 150, 220 ohms. Tolerance at 100 KHz: Capacitance — ±20%; Resistance: — ±10%. Construction: Metallized polyester in series with a carbon composition resistor. Case: Coated with a flame retardant epoxy. Dielectric Withstand: Units shall withstand a DC potential of 1.6 times the DC voltage rating. Testing conducted at +25°C. Test Method and Performance. DC Life Test: Units shall withstand a test potential of 125% of the rated voltage for a period of 500 hours at 85°C. A failure shall consist of capacitance change >5% or a DF greater than original limits. Long Term Stability: The capacitance shall not change more than 2% when stored at ambient temperature and humidity for a period of two years or less. Noise and Arc Suppression RC Snubber Network Relay Contact Protection EMI/RFI Reduction Noise Reduction on Controllers/Drivers Type QRL: UL/CSA Version

Metallized Polyester Film Capacitors, Arc Suppressor⁄Snubber Network, Q⁄QRL Series, -55 to +85°C
“ARCING”, “SPARKING”, and “TRANSIENTS” often cause premature failures in relays, switches, thyristors, triacs, contactors, and related products. QUENCHARC® extends operating life when properly selected and applied. General Specifications. Operating Temperature: –55°C to +85°C at full rated voltage. Voltage Range: 200 VDC (125 VAC) to 600 VDC (250 VAC). Capacitance Values: 0.1, 0.5, 1.0 μF. Resistor Values: 22, 47, 100, 150, 220 ohms. Tolerance at 100 KHz: Capacitance — ±20%; Resistance: — ±10%. Construction: Metallized polyester in series with a carbon composition resistor. Case: Coated with a flame retardant epoxy. Dielectric Withstand: Units shall withstand a DC potential of 1.6 times the DC voltage rating. Testing conducted at +25°C. Test Method and Performance. DC Life Test: Units shall withstand a test potential of 125% of the rated voltage for a period of 500 hours at 85°C. A failure shall consist of capacitance change >5% or a DF greater than original limits. Long Term Stability: The capacitance shall not change more than 2% when stored at ambient temperature and humidity for a period of two years or less.

  • Noise and Arc Suppression
  • RC Snubber Network
  • Relay Contact Protection
  • EMI/RFI Reduction
  • Noise Reduction on Controllers/Drivers
  • Type QRL: UL/CSA Version
Supplier's Site

Technical Specifications

  Cornell Dubilier Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 104M06QC150 70186537
Product Name FILM, PAPER-FILM CAPACITORS, X2 and Arc Suppression Capacitor, Metallized Polyester;0.1uF;Radial;600VDC;+/-20%;1.080In.L;0.390In.T;
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Paper Polyester
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PMB122KAP1 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
FILM, PAPER-FILM CAPACITORS, Power Film, DC Applications, Snubber Capacitors, Radial - 105PSB850K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1572-1555-ND - DigiKey
Specs
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene
View Details
4 suppliers
FILM, PAPER-FILM CAPACITORS, SMT - 105K250CS6G-FA - Cornell Dubilier
Specs
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper
View Details