Coperion K-Tron Micro-Ingredient Feeder MT12

Description
Available in both pharmaceutical and industrial models, the MT12 will accurately feed free flowing to difficult to handle powders at rates as low as 20 grams / hour and as high as 2000 grams/ hour, depending on material and installation environment. Both loss-in-weight (model K-CL-SFS-MT12) and volumetric (model K-CV-MT12) feeder models are available for continuous or batch operation. Enhancements incorporated in the latest design include: New inverted hopper design (negative cone) to aid material flow, Revised bottom agitator design driven from below the sealed shaft, constantly scraping the bottom of the hopper to minimize residual material, New sanitary scale design that includes complete internal cabling and a more robust frame for better stability and accuracy especially at extremely low rates, Draft shield included with loss-in-weight models, as is customarily the practice when weighing at very low rates, Options for automatic refill. The compact feeder is designed for ease of disassembly, allowing fast and easy cleaning. In order to assure the material moves away from the screw seal, the feed screw flight extends 1.5 cm. before the material inlet and the screw design features purged seals. The standard motor is a stepper drive for non-hazardous areas and ATEX zone 22. Optional motors are available for higher area classifications. Typical applications for the micro feeder include feeding jet mills, continuous extrusion processes and any application where expensive micro ingredients require accurate feeding.
Description
Available in both pharmaceutical and industrial models, the MT12 will accurately feed free flowing to difficult to handle powders at rates as low as 20 grams / hour and as high as 2000 grams/ hour, depending on material and installation environment. Both loss-in-weight (model K-CL-SFS-MT12) and volumetric (model K-CV-MT12) feeder models are available for continuous or batch operation. Enhancements incorporated in the latest design include: New inverted hopper design (negative cone) to aid material flow, Revised bottom agitator design driven from below the sealed shaft, constantly scraping the bottom of the hopper to minimize residual material, New sanitary scale design that includes complete internal cabling and a more robust frame for better stability and accuracy especially at extremely low rates, Draft shield included with loss-in-weight models, as is customarily the practice when weighing at very low rates, Options for automatic refill. The compact feeder is designed for ease of disassembly, allowing fast and easy cleaning. In order to assure the material moves away from the screw seal, the feed screw flight extends 1.5 cm. before the material inlet and the screw design features purged seals. The standard motor is a stepper drive for non-hazardous areas and ATEX zone 22. Optional motors are available for higher area classifications. Typical applications for the micro feeder include feeding jet mills, continuous extrusion processes and any application where expensive micro ingredients require accurate feeding.

Suppliers

Company
Product
Description
Supplier Links
Micro-Ingredient Feeder - MT12 - Coperion K-Tron
Pitman, NJ, United States
Micro-Ingredient Feeder
MT12
Micro-Ingredient Feeder MT12
Available in both pharmaceutical and industrial models, the MT12 will accurately feed free flowing to difficult to handle powders at rates as low as 20 grams / hour and as high as 2000 grams/ hour, depending on material and installation environment. Both loss-in-weight (model K-CL-SFS-MT12) and volumetric (model K-CV-MT12) feeder models are available for continuous or batch operation. Enhancements incorporated in the latest design include: New inverted hopper design (negative cone) to aid material flow, Revised bottom agitator design driven from below the sealed shaft, constantly scraping the bottom of the hopper to minimize residual material, New sanitary scale design that includes complete internal cabling and a more robust frame for better stability and accuracy especially at extremely low rates, Draft shield included with loss-in-weight models, as is customarily the practice when weighing at very low rates, Options for automatic refill. The compact feeder is designed for ease of disassembly, allowing fast and easy cleaning. In order to assure the material moves away from the screw seal, the feed screw flight extends 1.5 cm. before the material inlet and the screw design features purged seals. The standard motor is a stepper drive for non-hazardous areas and ATEX zone 22. Optional motors are available for higher area classifications. Typical applications for the micro feeder include feeding jet mills, continuous extrusion processes and any application where expensive micro ingredients require accurate feeding.

Available in both pharmaceutical and industrial models, the MT12 will accurately feed free flowing to difficult to handle powders at rates as low as 20 grams / hour and as high as 2000 grams/ hour, depending on material and installation environment. Both loss-in-weight (model K-CL-SFS-MT12) and volumetric (model K-CV-MT12) feeder models are available for continuous or batch operation. Enhancements incorporated in the latest design include: New inverted hopper design (negative cone) to aid material flow, Revised bottom agitator design driven from below the sealed shaft, constantly scraping the bottom of the hopper to minimize residual material, New sanitary scale design that includes complete internal cabling and a more robust frame for better stability and accuracy especially at extremely low rates, Draft shield included with loss-in-weight models, as is customarily the practice when weighing at very low rates, Options for automatic refill. The compact feeder is designed for ease of disassembly, allowing fast and easy cleaning. In order to assure the material moves away from the screw seal, the feed screw flight extends 1.5 cm. before the material inlet and the screw design features purged seals. The standard motor is a stepper drive for non-hazardous areas and ATEX zone 22. Optional motors are available for higher area classifications. Typical applications for the micro feeder include feeding jet mills, continuous extrusion processes and any application where expensive micro ingredients require accurate feeding.

Supplier's Site

Technical Specifications

  Coperion K-Tron
Product Category Solids Feeders
Product Number MT12
Product Name Micro-Ingredient Feeder
Feeder Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Bulk Material Filling Station - CentriFill™ 2000 - Eastern Instruments
Specs
Feeder Type Gravimetric Feeder
Application / Operation Filling; Metering
Flow Control Volumetric; Gravimetric
View Details
Smart Weight Belt Feeder - SWB-800 - Coperion K-Tron
Specs
Feeder Type Belt
Application / Operation Metering
Flow Control Gravimetric
View Details
Air-Loc Feeder - 20
Koger Air Corporation
Specs
Feeder Type Star
Application / Operation Metering
Flow Control Volumetric
View Details