Coperion K-Tron P-Series Vacuum Sequencing Receiver 2423 Pellet

Description
The Series3 2423 Powder Vacuum Receiver is designed to handle free flowing granular, powder, regrind and pelletized materials. It features a large filter area with automatic cleaning for fine powders. Each receiver has a stainless steel check valve to allow multiple receivers to draw material from a common conveying line. PVC compound is an example of a type of material that can be conveyed in the 2423 receiver. Available with carbon steel construction with epoxy coated interior and painted enamel on the exterior or with 304 stainless steel material contact, The 2423 powder receiver has a large filter cartridge with 50-square feet of spunbond polyester media. It is automatically cleaned with bursts of compressed air, 60 degree hopper with 10-inch gravity discharge gate with white Neoprene seal, Band clamps for quick body section separation, 3-inch tangential inlet with stainless steel check valve, 3-inch air control valve, 22-inch diameter housing ,Ideal for conveying PVC compound. 3-inch air control valve, 22-inch diameter housing, 3-inch tangential inlet with stainless steel check valve, Available with carbon steel construction with epoxy coated interior and painted enamel on the exterior or with 304 stainless steel material contact, Band clamps for quick body section separation, 60° hopper with 10-inch gravity discharge gate with white Neoprene seal.
Description
The Series3 2423 Powder Vacuum Receiver is designed to handle free flowing granular, powder, regrind and pelletized materials. It features a large filter area with automatic cleaning for fine powders. Each receiver has a stainless steel check valve to allow multiple receivers to draw material from a common conveying line. PVC compound is an example of a type of material that can be conveyed in the 2423 receiver. Available with carbon steel construction with epoxy coated interior and painted enamel on the exterior or with 304 stainless steel material contact, The 2423 powder receiver has a large filter cartridge with 50-square feet of spunbond polyester media. It is automatically cleaned with bursts of compressed air, 60 degree hopper with 10-inch gravity discharge gate with white Neoprene seal, Band clamps for quick body section separation, 3-inch tangential inlet with stainless steel check valve, 3-inch air control valve, 22-inch diameter housing ,Ideal for conveying PVC compound. 3-inch air control valve, 22-inch diameter housing, 3-inch tangential inlet with stainless steel check valve, Available with carbon steel construction with epoxy coated interior and painted enamel on the exterior or with 304 stainless steel material contact, Band clamps for quick body section separation, 60° hopper with 10-inch gravity discharge gate with white Neoprene seal.

Suppliers

Company
Product
Description
Supplier Links
P-Series Vacuum Sequencing Receiver - 2423 Pellet - Coperion K-Tron
Pitman, NJ, United States
P-Series Vacuum Sequencing Receiver
2423 Pellet
P-Series Vacuum Sequencing Receiver 2423 Pellet
The Series3 2423 Powder Vacuum Receiver is designed to handle free flowing granular, powder, regrind and pelletized materials. It features a large filter area with automatic cleaning for fine powders. Each receiver has a stainless steel check valve to allow multiple receivers to draw material from a common conveying line. PVC compound is an example of a type of material that can be conveyed in the 2423 receiver. Available with carbon steel construction with epoxy coated interior and painted enamel on the exterior or with 304 stainless steel material contact, The 2423 powder receiver has a large filter cartridge with 50-square feet of spunbond polyester media. It is automatically cleaned with bursts of compressed air, 60 degree hopper with 10-inch gravity discharge gate with white Neoprene seal, Band clamps for quick body section separation, 3-inch tangential inlet with stainless steel check valve, 3-inch air control valve, 22-inch diameter housing ,Ideal for conveying PVC compound. 3-inch air control valve, 22-inch diameter housing, 3-inch tangential inlet with stainless steel check valve, Available with carbon steel construction with epoxy coated interior and painted enamel on the exterior or with 304 stainless steel material contact, Band clamps for quick body section separation, 60° hopper with 10-inch gravity discharge gate with white Neoprene seal.

The Series3 2423 Powder Vacuum Receiver is designed to handle free flowing granular, powder, regrind and pelletized materials. It features a large filter area with automatic cleaning for fine powders. Each receiver has a stainless steel check valve to allow multiple receivers to draw material from a common conveying line. PVC compound is an example of a type of material that can be conveyed in the 2423 receiver. Available with carbon steel construction with epoxy coated interior and painted enamel on the exterior or with 304 stainless steel material contact, The 2423 powder receiver has a large filter cartridge with 50-square feet of spunbond polyester media. It is automatically cleaned with bursts of compressed air, 60 degree hopper with 10-inch gravity discharge gate with white Neoprene seal, Band clamps for quick body section separation, 3-inch tangential inlet with stainless steel check valve, 3-inch air control valve, 22-inch diameter housing ,Ideal for conveying PVC compound. 3-inch air control valve, 22-inch diameter housing, 3-inch tangential inlet with stainless steel check valve, Available with carbon steel construction with epoxy coated interior and painted enamel on the exterior or with 304 stainless steel material contact, Band clamps for quick body section separation, 60° hopper with 10-inch gravity discharge gate with white Neoprene seal.

Supplier's Site

Technical Specifications

  Coperion K-Tron
Product Category Bulk Material Loaders and Unloaders
Product Number 2423 Pellet
Product Name P-Series Vacuum Sequencing Receiver
Loader / Unloader Loader / Filler
Bulk Container Type Bin
Flow Control Gravimetric
Equipment Type Spout
Application / Operation Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Gravimetric  Solids Feeder with Control Valve - CentriFeeder™ ICV - Eastern Instruments
Specs
Loader / Unloader Loader / Filler
Flow Control Volumetric; Gravimetric
Common Features Control Panel; Integral Hopper or Bin
View Details
P-Series Vacuum Sequencing Receiver - 2415 Pellet - Coperion K-Tron
Specs
Loader / Unloader Loader / Filler
Bulk Container Type Bin
Flow Control Gravimetric
View Details
Rhino™ Bulk Unloaders -  - Nordson EFD
Specs
Loader / Unloader Unloader / Discharger
Flow Control Volumetric
Application / Operation Filling / Loading
View Details
Unloading Augers -  - Westeel
Specs
Loader / Unloader Loader / Filler; Unloader / Discharger
Bulk Container Type Silo; Truck
Equipment Type Spout
View Details