Coperion K-Tron Datasheets for Bulk Material Loaders and Unloaders
Bulk materials loaders and unloaders are used to fill and remove powders, granular substances and other bulk solids from bags, bins, boxes, carts, drums, hoppers, railcars, trucks, and silos. They often include solids feeders and break down clumps or arches to allow for the more uniform distribution of bulk materials.
Bulk Material Loaders and Unloaders: Learn more
| Product Name | Notes |
|---|---|
| Maximum batch conveying rates: Rates dependent on specific application. Continuous conveying rates are higher. Units meet strict sanitary requirements of the food and pharmaceutical industry. | |
| The 2410 and 2415 vacuum receivers are designed to handle powder, pellet, regrind, or granular materials. The modular designed receivers allow flexibility in the selection of material construction, power, filtration,... | |
| The Series3 2423 Powder Vacuum Receiver is designed to handle free flowing granular, powder, regrind and pelletized materials. It features a large filter area with automatic cleaning for fine powders. | |
| The Series3 2424 vacuum receiver provides a high capacity sequencing system designed to handle powder, pellet, regrind and granular materials. Recommended uses are for railcar unloading, silo-to-daybin transfer or in-plant... | |
| The Series3 Model 2406 vacuum receivers are ideal for applications when space is a premium and material volumes are minimal. Designed with the small part plastic molder in mind, the... |