Coperion K-Tron P-Series Vacuum Sequencing Receiver 2406B Pellet

Description
The Series3 Model 2406 vacuum receivers are ideal for applications when space is a premium and material volumes are minimal. Designed with the small part plastic molder in mind, the 2406 is suited for vacuum conveying applications when material changes are frequent. The unit easily disassembles with removal of one quick-release clamp for material changes and cleaning. The Series3 Model 2406 A and B receivers' standard material of construction is spun aluminum. A low-voltage cable system with quick-connect plugs allows the receivers to be connected to the Microprocessor Controller (MPC) or the PLC Central Controller without tools. In addition, low-voltage wiring generally does not require an electrician or conduit, allowing for a less expensive electrical installation. 80 to 100 PSI dry compressed air required for the main air control valve, Maximum volume per draw is 1 pound, based on 35 pounds per cubic foot pellets, Perforated aluminum filter standard, Adjustable vacuum bleed off for precise draw time settings. Polypropylene check ball maintains a vacuum tight seal so unit can be mounted on a hopper to maintain a volume of material. A proximity or rotary-type level control is required to maintain hopper material level. Includes solid state, low voltage controls mounted in a NEMA 4 control box, for use with a microprocessor controller
Description
The Series3 Model 2406 vacuum receivers are ideal for applications when space is a premium and material volumes are minimal. Designed with the small part plastic molder in mind, the 2406 is suited for vacuum conveying applications when material changes are frequent. The unit easily disassembles with removal of one quick-release clamp for material changes and cleaning. The Series3 Model 2406 A and B receivers' standard material of construction is spun aluminum. A low-voltage cable system with quick-connect plugs allows the receivers to be connected to the Microprocessor Controller (MPC) or the PLC Central Controller without tools. In addition, low-voltage wiring generally does not require an electrician or conduit, allowing for a less expensive electrical installation. 80 to 100 PSI dry compressed air required for the main air control valve, Maximum volume per draw is 1 pound, based on 35 pounds per cubic foot pellets, Perforated aluminum filter standard, Adjustable vacuum bleed off for precise draw time settings. Polypropylene check ball maintains a vacuum tight seal so unit can be mounted on a hopper to maintain a volume of material. A proximity or rotary-type level control is required to maintain hopper material level. Includes solid state, low voltage controls mounted in a NEMA 4 control box, for use with a microprocessor controller

Suppliers

Company
Product
Description
Supplier Links
P-Series Vacuum Sequencing Receiver - 2406B Pellet - Coperion K-Tron
Pitman, NJ, United States
P-Series Vacuum Sequencing Receiver
2406B Pellet
P-Series Vacuum Sequencing Receiver 2406B Pellet
The Series3 Model 2406 vacuum receivers are ideal for applications when space is a premium and material volumes are minimal. Designed with the small part plastic molder in mind, the 2406 is suited for vacuum conveying applications when material changes are frequent. The unit easily disassembles with removal of one quick-release clamp for material changes and cleaning. The Series3 Model 2406 A and B receivers' standard material of construction is spun aluminum. A low-voltage cable system with quick-connect plugs allows the receivers to be connected to the Microprocessor Controller (MPC) or the PLC Central Controller without tools. In addition, low-voltage wiring generally does not require an electrician or conduit, allowing for a less expensive electrical installation. 80 to 100 PSI dry compressed air required for the main air control valve, Maximum volume per draw is 1 pound, based on 35 pounds per cubic foot pellets, Perforated aluminum filter standard, Adjustable vacuum bleed off for precise draw time settings. Polypropylene check ball maintains a vacuum tight seal so unit can be mounted on a hopper to maintain a volume of material. A proximity or rotary-type level control is required to maintain hopper material level. Includes solid state, low voltage controls mounted in a NEMA 4 control box, for use with a microprocessor controller

The Series3 Model 2406 vacuum receivers are ideal for applications when space is a premium and material volumes are minimal. Designed with the small part plastic molder in mind, the 2406 is suited for vacuum conveying applications when material changes are frequent. The unit easily disassembles with removal of one quick-release clamp for material changes and cleaning. The Series3 Model 2406 A and B receivers' standard material of construction is spun aluminum. A low-voltage cable system with quick-connect plugs allows the receivers to be connected to the Microprocessor Controller (MPC) or the PLC Central Controller without tools. In addition, low-voltage wiring generally does not require an electrician or conduit, allowing for a less expensive electrical installation. 80 to 100 PSI dry compressed air required for the main air control valve, Maximum volume per draw is 1 pound, based on 35 pounds per cubic foot pellets, Perforated aluminum filter standard, Adjustable vacuum bleed off for precise draw time settings. Polypropylene check ball maintains a vacuum tight seal so unit can be mounted on a hopper to maintain a volume of material. A proximity or rotary-type level control is required to maintain hopper material level. Includes solid state, low voltage controls mounted in a NEMA 4 control box, for use with a microprocessor controller

Supplier's Site

Technical Specifications

  Coperion K-Tron
Product Category Bulk Material Loaders and Unloaders
Product Number 2406B Pellet
Product Name P-Series Vacuum Sequencing Receiver
Loader / Unloader Loader / Filler
Bulk Container Type Bin
Flow Control Gravimetric
Equipment Type Spout
Unlock Full Specs
to access all available technical data

Similar Products

Solids Feeder with Vibratory Control - CentriFeeder™ VIB - Eastern Instruments
Specs
Loader / Unloader Loader / Filler
Flow Control Volumetric; Gravimetric
Common Features Control Panel; Integral Hopper or Bin; Vibrator
View Details
Bulk Bag Unloading and Weighing Systems -  - Sterling Systems & Controls
Specs
Loader / Unloader Unloader / Discharger
Bulk Container Type Bulk Bag; Tote
Flow Control Gravimetric
View Details
P-Series Vacuum Sequencing Receiver - 2406A Pellet - Coperion K-Tron
Specs
Loader / Unloader Loader / Filler
Bulk Container Type Bin
Flow Control Gravimetric
View Details
Front Discharge Concrete Mixer - Zim-Mixer® 500F Series - Zimmerman Industries, Inc.
Specs
Loader / Unloader Loader / Filler (optional feature)
View Details