Coperion K-Tron P-Series Vacuum Sequencing Receiver 2406A Pellet

Description
The Series3 Model 2406 vacuum receivers are ideal for applications when space is a premium and material volumes are minimal. Designed with the small part plastic molder in mind, the 2406 is suited for vacuum conveying applications when material changes are frequent. The unit easily disassembles with removal of one quick-release clamp for material changes and cleaning. The Series3 Model 2406 A and B receivers' standard material of construction is spun aluminum. A low-voltage cable system with quick-connect plugs allows the receivers to be connected to the Microprocessor Controller (MPC) or the PLC Central Controller without tools. In addition, low-voltage wiring generally does not require an electrician or conduit, allowing for a less expensive electrical installation. 80 to 100 PSI dry compressed air required for the main air control valve, Maximum volume per draw is 1 pound, based on 35 pounds per cubic foot pellets, Perforated aluminum filter standard, Adjustable vacuum bleed off for precise draw time settings. PyrexTM sight glass with aluminum base directly mounts to throat of a machine. Includes adjustable proximity level sensor, Includes receiver I/O Block, All receiver connections use quick-connect plugs that are color coded for each device, 24VDC operation voltage, NEMA 4
Description
The Series3 Model 2406 vacuum receivers are ideal for applications when space is a premium and material volumes are minimal. Designed with the small part plastic molder in mind, the 2406 is suited for vacuum conveying applications when material changes are frequent. The unit easily disassembles with removal of one quick-release clamp for material changes and cleaning. The Series3 Model 2406 A and B receivers' standard material of construction is spun aluminum. A low-voltage cable system with quick-connect plugs allows the receivers to be connected to the Microprocessor Controller (MPC) or the PLC Central Controller without tools. In addition, low-voltage wiring generally does not require an electrician or conduit, allowing for a less expensive electrical installation. 80 to 100 PSI dry compressed air required for the main air control valve, Maximum volume per draw is 1 pound, based on 35 pounds per cubic foot pellets, Perforated aluminum filter standard, Adjustable vacuum bleed off for precise draw time settings. PyrexTM sight glass with aluminum base directly mounts to throat of a machine. Includes adjustable proximity level sensor, Includes receiver I/O Block, All receiver connections use quick-connect plugs that are color coded for each device, 24VDC operation voltage, NEMA 4

Suppliers

Company
Product
Description
Supplier Links
P-Series Vacuum Sequencing Receiver - 2406A Pellet - Coperion K-Tron
Pitman, NJ, United States
P-Series Vacuum Sequencing Receiver
2406A Pellet
P-Series Vacuum Sequencing Receiver 2406A Pellet
The Series3 Model 2406 vacuum receivers are ideal for applications when space is a premium and material volumes are minimal. Designed with the small part plastic molder in mind, the 2406 is suited for vacuum conveying applications when material changes are frequent. The unit easily disassembles with removal of one quick-release clamp for material changes and cleaning. The Series3 Model 2406 A and B receivers' standard material of construction is spun aluminum. A low-voltage cable system with quick-connect plugs allows the receivers to be connected to the Microprocessor Controller (MPC) or the PLC Central Controller without tools. In addition, low-voltage wiring generally does not require an electrician or conduit, allowing for a less expensive electrical installation. 80 to 100 PSI dry compressed air required for the main air control valve, Maximum volume per draw is 1 pound, based on 35 pounds per cubic foot pellets, Perforated aluminum filter standard, Adjustable vacuum bleed off for precise draw time settings. PyrexTM sight glass with aluminum base directly mounts to throat of a machine. Includes adjustable proximity level sensor, Includes receiver I/O Block, All receiver connections use quick-connect plugs that are color coded for each device, 24VDC operation voltage, NEMA 4

The Series3 Model 2406 vacuum receivers are ideal for applications when space is a premium and material volumes are minimal. Designed with the small part plastic molder in mind, the 2406 is suited for vacuum conveying applications when material changes are frequent. The unit easily disassembles with removal of one quick-release clamp for material changes and cleaning. The Series3 Model 2406 A and B receivers' standard material of construction is spun aluminum. A low-voltage cable system with quick-connect plugs allows the receivers to be connected to the Microprocessor Controller (MPC) or the PLC Central Controller without tools. In addition, low-voltage wiring generally does not require an electrician or conduit, allowing for a less expensive electrical installation. 80 to 100 PSI dry compressed air required for the main air control valve, Maximum volume per draw is 1 pound, based on 35 pounds per cubic foot pellets, Perforated aluminum filter standard, Adjustable vacuum bleed off for precise draw time settings. PyrexTM sight glass with aluminum base directly mounts to throat of a machine. Includes adjustable proximity level sensor, Includes receiver I/O Block, All receiver connections use quick-connect plugs that are color coded for each device, 24VDC operation voltage, NEMA 4

Supplier's Site

Technical Specifications

  Coperion K-Tron
Product Category Bulk Material Loaders and Unloaders
Product Number 2406A Pellet
Product Name P-Series Vacuum Sequencing Receiver
Loader / Unloader Loader / Filler
Bulk Container Type Bin
Flow Control Gravimetric
Equipment Type Spout
Unlock Full Specs
to access all available technical data

Similar Products

Vehicle Loadout System -  - Eastern Instruments
Eastern Instruments
Specs
Loader / Unloader Loader / Filler
Flow Control Gravimetric
Application / Operation Filling / Loading; Metering (optional feature)
View Details
Rhino™ Bulk Unloaders -  - Nordson EFD
Specs
Loader / Unloader Unloader / Discharger
Flow Control Volumetric
Application / Operation Filling / Loading
View Details
Bag Dump Hopper -  - Metalfab, Inc.
Metalfab, Inc.
Specs
Loader / Unloader Unloader / Discharger
Bulk Container Type Bulk Bag
Flow Control Volumetric
View Details
EasyFlow™ U-Trough Unload System - WU Series - Westeel
Specs
Loader / Unloader Unloader / Discharger
Bulk Container Type Bin; Silo
Equipment Type Bin Sweep Arm
View Details