Cool-Lux POWER KIT I w/ BC4014 SL3096/945131

Description
Why carry two different on-camera lights when one will do the job? The SL3000 is a versatile combination light that does it all.The powerful broad light allows illumination over a wide area. Attach the hood and the broad light becomes a lightweight, 100 watt, softlight that produces beautiful skin tones while softening wrinkles and blemishes. The hood also helps eliminate squinting.Softlights have a white interior which will change color over time causing a significant yellow/orange color shift. This discoloration adversely affects skin tones and other colors. The SL3000 features a color neutral metal reflector that is softer than white, and will never turn yellow.The SL3000 is the ideal travel companion because it eliminates the need to carry umbrellas and bulky soft boxes. Three lights and compact stands will fit in a case only 25 inches wide. The SL3000 weighs 12oz.The SL3000 is a true all-purpose light. Small, powerful and compact.Perfect for today’s HD & HD DSLR cameras. Use the broad light for groups and situations where you need maximum output. Use the soft light hood for interviews and other soft light applications.The SL3000 comes with a 4-pin XLR power cable.Brick Tap and cigarette lighter adapters available.
Description
Why carry two different on-camera lights when one will do the job? The SL3000 is a versatile combination light that does it all.The powerful broad light allows illumination over a wide area. Attach the hood and the broad light becomes a lightweight, 100 watt, softlight that produces beautiful skin tones while softening wrinkles and blemishes. The hood also helps eliminate squinting.Softlights have a white interior which will change color over time causing a significant yellow/orange color shift. This discoloration adversely affects skin tones and other colors. The SL3000 features a color neutral metal reflector that is softer than white, and will never turn yellow.The SL3000 is the ideal travel companion because it eliminates the need to carry umbrellas and bulky soft boxes. Three lights and compact stands will fit in a case only 25 inches wide. The SL3000 weighs 12oz.The SL3000 is a true all-purpose light. Small, powerful and compact.Perfect for today’s HD & HD DSLR cameras. Use the broad light for groups and situations where you need maximum output. Use the soft light hood for interviews and other soft light applications.The SL3000 comes with a 4-pin XLR power cable.Brick Tap and cigarette lighter adapters available.

Suppliers

Company
Product
Description
Supplier Links
POWER KIT I w/ BC4014 - SL3096/945131 - Cool-Lux
Bartlett, IL, USA
POWER KIT I w/ BC4014
SL3096/945131
POWER KIT I w/ BC4014 SL3096/945131
Why carry two different on-camera lights when one will do the job? The SL3000 is a versatile combination light that does it all.The powerful broad light allows illumination over a wide area. Attach the hood and the broad light becomes a lightweight, 100 watt, softlight that produces beautiful skin tones while softening wrinkles and blemishes. The hood also helps eliminate squinting.Softlights have a white interior which will change color over time causing a significant yellow/orange color shift. This discoloration adversely affects skin tones and other colors. The SL3000 features a color neutral metal reflector that is softer than white, and will never turn yellow.The SL3000 is the ideal travel companion because it eliminates the need to carry umbrellas and bulky soft boxes. Three lights and compact stands will fit in a case only 25 inches wide. The SL3000 weighs 12oz.The SL3000 is a true all-purpose light. Small, powerful and compact.Perfect for today’s HD & HD DSLR cameras. Use the broad light for groups and situations where you need maximum output. Use the soft light hood for interviews and other soft light applications.The SL3000 comes with a 4-pin XLR power cable.Brick Tap and cigarette lighter adapters available.

Why carry two different on-camera lights when one will do the job? The SL3000 is a versatile combination light that does it all.The powerful broad light allows illumination over a wide area. Attach the hood and the broad light becomes a lightweight, 100 watt, softlight that produces beautiful skin tones while softening wrinkles and blemishes. The hood also helps eliminate squinting.Softlights have a white interior which will change color over time causing a significant yellow/orange color shift. This discoloration adversely affects skin tones and other colors. The SL3000 features a color neutral metal reflector that is softer than white, and will never turn yellow.The SL3000 is the ideal travel companion because it eliminates the need to carry umbrellas and bulky soft boxes. Three lights and compact stands will fit in a case only 25 inches wide. The SL3000 weighs 12oz.The SL3000 is a true all-purpose light. Small, powerful and compact.Perfect for today’s HD & HD DSLR cameras. Use the broad light for groups and situations where you need maximum output. Use the soft light hood for interviews and other soft light applications.The SL3000 comes with a 4-pin XLR power cable.Brick Tap and cigarette lighter adapters available.

Supplier's Site

Technical Specifications

  Cool-Lux
Product Category Illuminators
Product Number SL3096/945131
Product Name POWER KIT I w/ BC4014
Illumination Type Photography Light
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Fiber Optic Light for High Intensity Sight and Light Combo -  - LJ Star
Specs
Illumination Type Spot; Fiber Optic
Light Source Lamp
Illuminator Features Fiber Optic
View Details
Specs
Intensity Control 4 Position Switch
Lifetime 200 to 10000 hours
Color Temperature 3100 K
View Details