Conviron Seed Germination Chamber G1000

Description
The G1000 is specifically designed for consistent, uniform seed germination. To accommodate a wide range of seed types the G1000 features a temperature range from +4°C to +40°C – the lower temperatures being advantageous for prechilling to overcome dormancy. The high humidity of the unit (up to 98%) ensures adequate moisture is available for seeds, while the horizontal airflow design ensures excellent temperature and humidity uniformity throughout the growing area. The user adjustable fan speed further enhances airflow control. Externally mounted cool white fluorescent lights enable equivalent light intensities at all temperature ranges for more consistent germination. While the small 35 ft3 (1000 l) footprint is ideal for labs where space is limited. Shelving is also vertically adjustable so that you can accommodate the full range of germination methods such as paper, soil, containers or other prescribed methods.
Description
The G1000 is specifically designed for consistent, uniform seed germination. To accommodate a wide range of seed types the G1000 features a temperature range from +4°C to +40°C – the lower temperatures being advantageous for prechilling to overcome dormancy. The high humidity of the unit (up to 98%) ensures adequate moisture is available for seeds, while the horizontal airflow design ensures excellent temperature and humidity uniformity throughout the growing area. The user adjustable fan speed further enhances airflow control. Externally mounted cool white fluorescent lights enable equivalent light intensities at all temperature ranges for more consistent germination. While the small 35 ft3 (1000 l) footprint is ideal for labs where space is limited. Shelving is also vertically adjustable so that you can accommodate the full range of germination methods such as paper, soil, containers or other prescribed methods.

Suppliers

Company
Product
Description
Supplier Links
Seed Germination Chamber - G1000 - Conviron
Winnipeg, Manitoba, Canada
Seed Germination Chamber
G1000
Seed Germination Chamber G1000
The G1000 is specifically designed for consistent, uniform seed germination. To accommodate a wide range of seed types the G1000 features a temperature range from +4°C to +40°C – the lower temperatures being advantageous for prechilling to overcome dormancy. The high humidity of the unit (up to 98%) ensures adequate moisture is available for seeds, while the horizontal airflow design ensures excellent temperature and humidity uniformity throughout the growing area. The user adjustable fan speed further enhances airflow control. Externally mounted cool white fluorescent lights enable equivalent light intensities at all temperature ranges for more consistent germination. While the small 35 ft3 (1000 l) footprint is ideal for labs where space is limited. Shelving is also vertically adjustable so that you can accommodate the full range of germination methods such as paper, soil, containers or other prescribed methods.

The G1000 is specifically designed for consistent, uniform seed germination. To accommodate a wide range of seed types the G1000 features a temperature range from +4°C to +40°C – the lower temperatures being advantageous for prechilling to overcome dormancy. The high humidity of the unit (up to 98%) ensures adequate moisture is available for seeds, while the horizontal airflow design ensures excellent temperature and humidity uniformity throughout the growing area. The user adjustable fan speed further enhances airflow control. Externally mounted cool white fluorescent lights enable equivalent light intensities at all temperature ranges for more consistent germination. While the small 35 ft3 (1000 l) footprint is ideal for labs where space is limited. Shelving is also vertically adjustable so that you can accommodate the full range of germination methods such as paper, soil, containers or other prescribed methods.

Supplier's Site

Technical Specifications

  Conviron
Product Category Germination Chambers
Product Number G1000
Product Name Seed Germination Chamber
Type Reach In
Temperature Range 39.2 to 104 F (4 to 40 C)
Internal Capacity 35 cubic feet (991 liters)
Unlock Full Specs
to access all available technical data

Similar Products

FITOCLIMA Production Rooms -  - Aralab
Specs
Type Walk In
Temperature Range 59 to 86 F (15 to 30 C)
Internal Capacity 1130 to 1695 cubic feet (32000 to 48000 liters)
View Details
Reach-In Plant Growth Chamber - A1000 - Conviron
Specs
Type Reach In
Temperature Range 39.2 to 113 F (4 to 45 C)
Internal Capacity 35 cubic feet (991 liters)
View Details
Seed Germination Chambers - GR-36L - Percival Scientific, Inc.
Percival Scientific, Inc.
Specs
Type Reach In
Temperature Range 10 to 44 F (-12.22 to 6.67 C)
Internal Capacity 29.7 cubic feet (841 liters)
View Details
FITOCLIMA PLH “Walk-In” Growth Rooms -  - Aralab
Specs
Type Walk In
Temperature Range 41 to 113 F (5 to 45 C)
Internal Capacity 177 to 883 cubic feet (5000 to 25000 liters)
View Details