ControlAir LLC Positive Bias Relay Type 650

Description
The Type-650 positive bias relay is a signal operated regulator that provides an output pressure that is the sum of the input signal pressure plus a preset bias. The unit allows flow capacity ties up to 50 SCFM with minimal pressure drop. An aspirator tube at the output maintains the set pressure under varying flow conditions by causing the main supply valve to open and close proportionally to the flow demand. There is a choice of four adjustment ranges for the positive bias settings. This unit is most often used for conversion of a low flow control signal to the higher flow requirements of an operating system.
Datasheet
Description
The Type-650 positive bias relay is a signal operated regulator that provides an output pressure that is the sum of the input signal pressure plus a preset bias. The unit allows flow capacity ties up to 50 SCFM with minimal pressure drop. An aspirator tube at the output maintains the set pressure under varying flow conditions by causing the main supply valve to open and close proportionally to the flow demand. There is a choice of four adjustment ranges for the positive bias settings. This unit is most often used for conversion of a low flow control signal to the higher flow requirements of an operating system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Bias Relay - Type 650 - ControlAir LLC
Amherst, NH, USA
Positive Bias Relay
Type 650
Positive Bias Relay Type 650
The Type-650 positive bias relay is a signal operated regulator that provides an output pressure that is the sum of the input signal pressure plus a preset bias. The unit allows flow capacity ties up to 50 SCFM with minimal pressure drop. An aspirator tube at the output maintains the set pressure under varying flow conditions by causing the main supply valve to open and close proportionally to the flow demand. There is a choice of four adjustment ranges for the positive bias settings. This unit is most often used for conversion of a low flow control signal to the higher flow requirements of an operating system.

The Type-650 positive bias relay is a signal operated regulator that provides an output pressure that is the sum of the input signal pressure plus a preset bias. The unit allows flow capacity ties up to 50 SCFM with minimal pressure drop. An aspirator tube at the output maintains the set pressure under varying flow conditions by causing the main supply valve to open and close proportionally to the flow demand. There is a choice of four adjustment ranges for the positive bias settings. This unit is most often used for conversion of a low flow control signal to the higher flow requirements of an operating system.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Pneumatic Relays and Volume Boosters
Product Number Type 650
Product Name Positive Bias Relay
Type Bias Relay
Output Pressure 15 to 150 psi (10.56 to 106 m H2O)
Maximum Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - PT - Tecmark Corporation
Tecmark Corporation
Specs
Type Electric / Pneumatic Relay
View Details
FAIRCHILD - Volume Boosters, M20 -  - Rotork plc
Specs
Type Volume Booster
Maximum Pressure 150 psi (106 m H2O)
Flow Capacity 45 SCFM (76.49 m³/hr)
View Details
 - 1900434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Switching Relay
View Details
Snap-Acting Pneumatic  Relay - Super Mite 74 - ControlAir LLC
Specs
Type Snap Acting Relay
Maximum Pressure 100 psi (70.38 m H2O)
Port Size 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details