ControlAir LLC Snap-Acting Pneumatic Relay Super Mite 74

Description
The Mite 74 combines the Mite 70 control relay with a precision 2-way or 3-way valve in a single compact package. Either an increasing, decreasing or remote signal can be used to channel air as needed. The Mite 74 can also be used in combination with either of the Super Mite 71's so that it will trip when either of two signals drops or rises beyond a set pressure. Once tripped, the Mite 74 will hold its settings until the proper control signal is reestablished and the reset button is pushed.
Datasheet
Description
The Mite 74 combines the Mite 70 control relay with a precision 2-way or 3-way valve in a single compact package. Either an increasing, decreasing or remote signal can be used to channel air as needed. The Mite 74 can also be used in combination with either of the Super Mite 71's so that it will trip when either of two signals drops or rises beyond a set pressure. Once tripped, the Mite 74 will hold its settings until the proper control signal is reestablished and the reset button is pushed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap-Acting Pneumatic  Relay - Super Mite 74 - ControlAir LLC
Amherst, NH, USA
Snap-Acting Pneumatic Relay
Super Mite 74
Snap-Acting Pneumatic Relay Super Mite 74
The Mite 74 combines the Mite 70 control relay with a precision 2-way or 3-way valve in a single compact package. Either an increasing, decreasing or remote signal can be used to channel air as needed. The Mite 74 can also be used in combination with either of the Super Mite 71's so that it will trip when either of two signals drops or rises beyond a set pressure. Once tripped, the Mite 74 will hold its settings until the proper control signal is reestablished and the reset button is pushed.

The Mite 74 combines the Mite 70 control relay with a precision 2-way or 3-way valve in a single compact package. Either an increasing, decreasing or remote signal can be used to channel air as needed. The Mite 74 can also be used in combination with either of the Super Mite 71's so that it will trip when either of two signals drops or rises beyond a set pressure. Once tripped, the Mite 74 will hold its settings until the proper control signal is reestablished and the reset button is pushed.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Pneumatic Relays and Volume Boosters
Product Number Super Mite 74
Product Name Snap-Acting Pneumatic Relay
Type Snap Acting Relay
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - PT - Tecmark Corporation
Tecmark Corporation
Specs
Type Electric / Pneumatic Relay
View Details
FAIRCHILD - Volume Boosters, M20 -  - Rotork plc
Specs
Type Volume Booster
Maximum Pressure 150 psi (106 m H2O)
Flow Capacity 45 SCFM (76.49 m³/hr)
View Details
 - 8370975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Switching Relay
Port Size 0.1575 inch (4 mm)
View Details
Positive Bias Relay - Type 650 - ControlAir LLC
Specs
Type Bias Relay
Output Pressure 15 to 150 psi (10.56 to 106 m H2O)
Maximum Pressure 250 psi (176 m H2O)
View Details