ControlAir LLC Stainless Steel High Flow Capacity Volume Booster Type 6200

Description
The Type 6200 stainless steel volume booster is a 1:1 signal to output relays that is utilized in applications that require high forward airflow and exhaust capacities. The Type 6200 is constructed of 316 stainless steel. Typically they are used to increase the throttling speed of large volume valve actuators. They are suitable for either diaphragm or piston actuators. A fixed deadband and adjustable bypass valve combine to allow small incremental downstream adjustment without opening the main booster valve. The bypass valve is used to adjust dynamic response to provide stable operation over a wide range of actuator sizes. Negative Bias adjustment (up to -4 psi) is available to “zero” downstream pressures when using standard signal pressure ranges.
Datasheet
Description
The Type 6200 stainless steel volume booster is a 1:1 signal to output relays that is utilized in applications that require high forward airflow and exhaust capacities. The Type 6200 is constructed of 316 stainless steel. Typically they are used to increase the throttling speed of large volume valve actuators. They are suitable for either diaphragm or piston actuators. A fixed deadband and adjustable bypass valve combine to allow small incremental downstream adjustment without opening the main booster valve. The bypass valve is used to adjust dynamic response to provide stable operation over a wide range of actuator sizes. Negative Bias adjustment (up to -4 psi) is available to “zero” downstream pressures when using standard signal pressure ranges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel High Flow Capacity Volume Booster - Type 6200 - ControlAir LLC
Amherst, NH, USA
Stainless Steel High Flow Capacity Volume Booster
Type 6200
Stainless Steel High Flow Capacity Volume Booster Type 6200
The Type 6200 stainless steel volume booster is a 1:1 signal to output relays that is utilized in applications that require high forward airflow and exhaust capacities. The Type 6200 is constructed of 316 stainless steel. Typically they are used to increase the throttling speed of large volume valve actuators. They are suitable for either diaphragm or piston actuators. A fixed deadband and adjustable bypass valve combine to allow small incremental downstream adjustment without opening the main booster valve. The bypass valve is used to adjust dynamic response to provide stable operation over a wide range of actuator sizes. Negative Bias adjustment (up to -4 psi) is available to “zero” downstream pressures when using standard signal pressure ranges.

The Type 6200 stainless steel volume booster is a 1:1 signal to output relays that is utilized in applications that require high forward airflow and exhaust capacities. The Type 6200 is constructed of 316 stainless steel. Typically they are used to increase the throttling speed of large volume valve actuators. They are suitable for either diaphragm or piston actuators. A fixed deadband and adjustable bypass valve combine to allow small incremental downstream adjustment without opening the main booster valve. The bypass valve is used to adjust dynamic response to provide stable operation over a wide range of actuator sizes. Negative Bias adjustment (up to -4 psi) is available to “zero” downstream pressures when using standard signal pressure ranges.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Pneumatic Relays and Volume Boosters
Product Number Type 6200
Product Name Stainless Steel High Flow Capacity Volume Booster
Type Volume Booster
Output Pressure 150 psi (106 m H2O)
Maximum Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - PT - Tecmark Corporation
Tecmark Corporation
Specs
Type Electric / Pneumatic Relay
View Details
BIFOLD - Volume Booster, VBP-16 -  - Rotork plc
Specs
Type Volume Booster
Maximum Pressure 290 psi (204 m H2O)
View Details
 - 1900440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Switching Relay
View Details
Precision Air Relay - Type 200 - ControlAir LLC
Specs
Type Bias Relay
Output Pressure 120 psi (84.45 m H2O)
Maximum Pressure 150 psi (106 m H2O)
View Details