ControlAir LLC Precision Air Relay Type 200

Description
The Type 200 Precision Air Relay is a pilot operated, multi-stage 1:1 relay with a positive and negative bias adjustment capability. It accurately reproduces a signal pressure plus or minus the bias setting with consistent reliability. Output control and stability are maintained through a high gain servo balanced control mechanism which is activated by a highly sensitive stainless steel measuring capsule.
Datasheet
Description
The Type 200 Precision Air Relay is a pilot operated, multi-stage 1:1 relay with a positive and negative bias adjustment capability. It accurately reproduces a signal pressure plus or minus the bias setting with consistent reliability. Output control and stability are maintained through a high gain servo balanced control mechanism which is activated by a highly sensitive stainless steel measuring capsule.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Air Relay - Type 200 - ControlAir LLC
Amherst, NH, USA
Precision Air Relay
Type 200
Precision Air Relay Type 200
The Type 200 Precision Air Relay is a pilot operated, multi-stage 1:1 relay with a positive and negative bias adjustment capability. It accurately reproduces a signal pressure plus or minus the bias setting with consistent reliability. Output control and stability are maintained through a high gain servo balanced control mechanism which is activated by a highly sensitive stainless steel measuring capsule.

The Type 200 Precision Air Relay is a pilot operated, multi-stage 1:1 relay with a positive and negative bias adjustment capability. It accurately reproduces a signal pressure plus or minus the bias setting with consistent reliability. Output control and stability are maintained through a high gain servo balanced control mechanism which is activated by a highly sensitive stainless steel measuring capsule.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Pneumatic Relays and Volume Boosters
Product Number Type 200
Product Name Precision Air Relay
Type Bias Relay
Output Pressure 120 psi (84.45 m H2O)
Maximum Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - PT - Tecmark Corporation
Tecmark Corporation
Specs
Type Electric / Pneumatic Relay
View Details
FAIRCHILD - Volume Boosters, M200XLR -  - Rotork plc
Specs
Type Volume Booster
Flow Capacity 1800 SCFM (3060 m³/hr)
View Details
 - 1900440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Switching Relay
View Details
Lock-Up Air Relay - Type 250 - ControlAir LLC
Specs
Type Air Lock Relay
Set Point Pressure 15 to 120 psi (10.56 to 84.45 m H2O)
Maximum Pressure 125 psi (87.97 m H2O)
View Details