ControlAir LLC Large Flow Capacity Volume Booster Type 6500

Description
Rapid Stroke Capability in a Rugged Aluminum or Stainless Steel Casing The Type-6500 aluminum and Type-6600 stainless steel volume boosters are 1:1 signal to output relays that are utilized in applications that require high flow capacity. Typically they are used to increase throttling speed of large volume valve actuators. They are suitable for either diaphragm or piston actuators. A fixed dead band and adjustable bypass valve combine to allow small incremental downstream adjustment without opening the main booster valve. The bypass valve is used to adjust dynamic response to provide stable operation over a wide range of actuator sizes. ControlAir, Inc., a leading manufacturer of precision pneumatic and electro-pneumatic controls, is pleased to announce that its Type-6500 Aluminum and Type-6600 Stainless Steel Large Flow Capacity Volume Boosters were awarded a Certificate of Compliance to IEC 61508 for a SIL 3 safety rating.
Datasheet
Description
Rapid Stroke Capability in a Rugged Aluminum or Stainless Steel Casing The Type-6500 aluminum and Type-6600 stainless steel volume boosters are 1:1 signal to output relays that are utilized in applications that require high flow capacity. Typically they are used to increase throttling speed of large volume valve actuators. They are suitable for either diaphragm or piston actuators. A fixed dead band and adjustable bypass valve combine to allow small incremental downstream adjustment without opening the main booster valve. The bypass valve is used to adjust dynamic response to provide stable operation over a wide range of actuator sizes. ControlAir, Inc., a leading manufacturer of precision pneumatic and electro-pneumatic controls, is pleased to announce that its Type-6500 Aluminum and Type-6600 Stainless Steel Large Flow Capacity Volume Boosters were awarded a Certificate of Compliance to IEC 61508 for a SIL 3 safety rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large Flow Capacity Volume Booster - Type 6500 - ControlAir LLC
Amherst, NH, USA
Large Flow Capacity Volume Booster
Type 6500
Large Flow Capacity Volume Booster Type 6500
Rapid Stroke Capability in a Rugged Aluminum or Stainless Steel Casing The Type-6500 aluminum and Type-6600 stainless steel volume boosters are 1:1 signal to output relays that are utilized in applications that require high flow capacity. Typically they are used to increase throttling speed of large volume valve actuators. They are suitable for either diaphragm or piston actuators. A fixed dead band and adjustable bypass valve combine to allow small incremental downstream adjustment without opening the main booster valve. The bypass valve is used to adjust dynamic response to provide stable operation over a wide range of actuator sizes. ControlAir, Inc., a leading manufacturer of precision pneumatic and electro-pneumatic controls, is pleased to announce that its Type-6500 Aluminum and Type-6600 Stainless Steel Large Flow Capacity Volume Boosters were awarded a Certificate of Compliance to IEC 61508 for a SIL 3 safety rating.

Rapid Stroke Capability in a Rugged Aluminum or Stainless Steel Casing

The Type-6500 aluminum and Type-6600 stainless steel volume boosters are 1:1 signal to output relays that are utilized in applications that require high flow capacity. Typically they are used to increase throttling speed of large volume valve actuators. They are suitable for either diaphragm or piston actuators. A fixed dead band and adjustable bypass valve combine to allow small incremental downstream adjustment without opening the main booster valve. The bypass valve is used to adjust dynamic response to provide stable operation over a wide range of actuator sizes.

ControlAir, Inc., a leading manufacturer of precision pneumatic and electro-pneumatic controls, is pleased to announce that its Type-6500 Aluminum and Type-6600 Stainless Steel Large Flow Capacity Volume Boosters were awarded a Certificate of Compliance to IEC 61508 for a SIL 3 safety rating.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Pneumatic Relays and Volume Boosters
Product Number Type 6500
Product Name Large Flow Capacity Volume Booster
Type Volume Booster
Output Pressure 150 psi (106 m H2O)
Maximum Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - PT - Tecmark Corporation
Tecmark Corporation
Specs
Type Electric / Pneumatic Relay
View Details
FAIRCHILD - Volume Boosters, M4800A -  - Rotork plc
Specs
Type Volume Booster
Maximum Pressure 250 psi (176 m H2O)
Flow Capacity 500 SCFM (850 m³/hr)
View Details
 - 8370975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Switching Relay
Port Size 0.1575 inch (4 mm)
View Details
Positive Bias Relay - Type 650 - ControlAir LLC
Specs
Type Bias Relay
Output Pressure 15 to 150 psi (10.56 to 106 m H2O)
Maximum Pressure 250 psi (176 m H2O)
View Details