ControlAir LLC Pneumatic-to-Current P/I Transducer P290

Description
Explosion-proof housing allows it to stand up to the most hazardous and demanding applications. ControlAir’s Dahl P290 P/I transducer represents outstanding value in pneumatic to current technology. All solid state circuitry converts standard 3-15, 3-27 or 6-30 psig instrument air into 4-20 or 10-50 mA outputs (4-20 mA only for FM and CSA approval) with uncompromising accuracy and durability. Custom pressure ranges are also available. P290 serves in high-density and panel-mounted applications and is available with high density DIN rail adapters, offering space saving flexibility with easy plug-in installation.
Datasheet
Description
Explosion-proof housing allows it to stand up to the most hazardous and demanding applications. ControlAir’s Dahl P290 P/I transducer represents outstanding value in pneumatic to current technology. All solid state circuitry converts standard 3-15, 3-27 or 6-30 psig instrument air into 4-20 or 10-50 mA outputs (4-20 mA only for FM and CSA approval) with uncompromising accuracy and durability. Custom pressure ranges are also available. P290 serves in high-density and panel-mounted applications and is available with high density DIN rail adapters, offering space saving flexibility with easy plug-in installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic-to-Current P/I Transducer - P290 - ControlAir LLC
Amherst, NH, USA
Pneumatic-to-Current P/I Transducer
P290
Pneumatic-to-Current P/I Transducer P290
Explosion-proof housing allows it to stand up to the most hazardous and demanding applications. ControlAir’s Dahl P290 P/I transducer represents outstanding value in pneumatic to current technology. All solid state circuitry converts standard 3-15, 3-27 or 6-30 psig instrument air into 4-20 or 10-50 mA outputs (4-20 mA only for FM and CSA approval) with uncompromising accuracy and durability. Custom pressure ranges are also available. P290 serves in high-density and panel-mounted applications and is available with high density DIN rail adapters, offering space saving flexibility with easy plug-in installation.

Explosion-proof housing allows it to stand up to the most hazardous and demanding applications.

ControlAir’s Dahl P290 P/I transducer represents outstanding value in pneumatic to current technology. All solid state circuitry converts standard 3-15, 3-27 or 6-30 psig instrument air into 4-20 or 10-50 mA outputs (4-20 mA only for FM and CSA approval) with uncompromising accuracy and durability. Custom pressure ranges are also available. P290 serves in high-density and panel-mounted applications and is available with high density DIN rail adapters, offering space saving flexibility with easy plug-in installation.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Electro-Pneumatic Transducers
Product Number P290
Product Name Pneumatic-to-Current P/I Transducer
Control Input Analog Current Control
Connector 1/8" NPT
Features Explosion Proof
Dimensions 5.96" x.75" x 3.43"
Unlock Full Specs
to access all available technical data

Similar Products

PositionMaster Smart Positioner - EDP300 - ABB Measurement & Analytics
Specs
Connector 3/8" NPT; 1/2" NPT
Body Material Aluminum
Features Digital Gauge; Explosion Proof
View Details
Precision I/P, E/P Transducer - 900X-*H-D - ControlAir LLC
Specs
Control Input Analog Current Control
Connector DIN 43650 Connector
Body Material Aluminum
View Details