ControlAir LLC Zero based I/P, E/P Transducer 550-EJA

Description
The Type-550X is an electronic pressure regulator that converts a variable signal (current or voltage) to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument provides precision air pressure regulation to actuators, valves, positioners and other final control elements. An integral volume booster provides high flow capacity, increasing control speed in critical applications. Multiple choices for wiring and porting simplify installation and decrease the time required to do so. In addition to standard wall, panel or pipe mounting, optional DIN rail and manifold mounting kits are available. The ControlAir Type-925 Multifunction Manifold provides a common supply port and individual shutoff valves for sets of 3, 5, 10 or 15 units.
Datasheet
Description
The Type-550X is an electronic pressure regulator that converts a variable signal (current or voltage) to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument provides precision air pressure regulation to actuators, valves, positioners and other final control elements. An integral volume booster provides high flow capacity, increasing control speed in critical applications. Multiple choices for wiring and porting simplify installation and decrease the time required to do so. In addition to standard wall, panel or pipe mounting, optional DIN rail and manifold mounting kits are available. The ControlAir Type-925 Multifunction Manifold provides a common supply port and individual shutoff valves for sets of 3, 5, 10 or 15 units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero based I/P, E/P Transducer - 550-EJA - ControlAir LLC
Amherst, NH, USA
Zero based I/P, E/P Transducer
550-EJA
Zero based I/P, E/P Transducer 550-EJA
The Type-550X is an electronic pressure regulator that converts a variable signal (current or voltage) to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument provides precision air pressure regulation to actuators, valves, positioners and other final control elements. An integral volume booster provides high flow capacity, increasing control speed in critical applications. Multiple choices for wiring and porting simplify installation and decrease the time required to do so. In addition to standard wall, panel or pipe mounting, optional DIN rail and manifold mounting kits are available. The ControlAir Type-925 Multifunction Manifold provides a common supply port and individual shutoff valves for sets of 3, 5, 10 or 15 units.

The Type-550X is an electronic pressure regulator that converts a variable signal (current or voltage) to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument provides precision air pressure regulation to actuators, valves, positioners and other final control elements. An integral volume booster provides high flow capacity, increasing control speed in critical applications.

Multiple choices for wiring and porting simplify installation and decrease the time required to do so. In addition to standard wall, panel or pipe mounting, optional DIN rail and manifold mounting kits are available. The ControlAir Type-925 Multifunction Manifold provides a common supply port and individual shutoff valves for sets of 3, 5, 10 or 15 units.

Supplier's Site Datasheet

Technical Specifications

  ControlAir LLC
Product Category Electro-Pneumatic Transducers
Product Number 550-EJA
Product Name Zero based I/P, E/P Transducer
Control Input Analog Voltage Control
Connector 1/4" NPT
Body Material Aluminum
Features Analog Gauge or Meter (optional feature); Outdoor Rated
Dimensions 1.50" x 5.15, 1.7lbs
Unlock Full Specs
to access all available technical data

Similar Products

Transducers, T7800 -  - Rotork plc
Specs
Output Pressure 0.0 to 120.0 psi (0.0 to 84.45 m H2O)
Accuracy Accuracy as low as 0.15%
View Details
PositionMaster Smart Positioner - EDP300 - ABB Measurement & Analytics
Specs
Connector 3/8" NPT; 1/2" NPT
Body Material Aluminum
Features Digital Gauge; Explosion Proof
View Details
Specs
Control Input Analog Voltage Control; Analog Current Control
Connector 1/4" Push-In Ports
Body Material Plastic
View Details
I/P Transducer - 590X-AEPK - ControlAir LLC
Specs
Control Input Analog Current Control
Connector 1/8" NPT
Body Material Aluminum
View Details