Control Products, Inc. B2 Series B2047

Description
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50°F to 221°F, depending on configuration. Switch mechanism: Beryllium copper sine spring. Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus. Color: Black is standard. Other colors available on special order. Jacket material: Thermoplastic rubber.
Description
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50°F to 221°F, depending on configuration. Switch mechanism: Beryllium copper sine spring. Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus. Color: Black is standard. Other colors available on special order. Jacket material: Thermoplastic rubber.

Suppliers

Company
Product
Description
Supplier Links
B2 Series - B2047 - Control Products, Inc.
East Hanover, NJ, USA
B2 Series
B2047
B2 Series B2047
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50°F to 221°F, depending on configuration. Switch mechanism: Beryllium copper sine spring. Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus. Color: Black is standard. Other colors available on special order. Jacket material: Thermoplastic rubber.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request.

Operating temperature ranges: -50°F to 221°F, depending on configuration.

Switch mechanism: Beryllium copper sine spring.

Environmental resistance: Excellent resistance to both high and low temperatures, acids, alkalies, salt spray, sand, dust and fungus.

Color: Black is standard. Other colors available on special order.

Jacket material: Thermoplastic rubber.

Supplier's Site

Technical Specifications

  Control Products, Inc.
Product Category Linear Limit Switches
Product Number B2047
Product Name B2 Series
Contact Type Momentary Contact
Normal State Normally Closed
Switch Configuration Single Pole, Single Throw (SPST)
Linear Actuator Types Pushbutton or Plunger
Orientation Top Mounted Actuator
Unlock Full Specs
to access all available technical data

Similar Products

P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
Maximum DC Voltage Rating 28 volts
Mechanical Life Minimum 100000 (#)
View Details
Limit Switches - 1797562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Closed
Switch Configuration 2 NC
Linear Actuator Types Pushbutton or Plunger; Plunger
View Details
B2 Series - B2003 - Control Products, Inc.
Control Products, Inc.
Specs
Contact Type Momentary Contact
Normal State Normally Closed
Switch Configuration Single Pole, Single Throw (SPST)
View Details