Control Instruments Corp. Datasheets for Gas Instruments

Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more

Product Name Notes
Control Instruments' CalorVal BTU Analyzer is a micro-combustion calorimeter. Because of its unique construction and operating technology, it is the optimum analyzer for directly measuring the total heating value of...
For flammable gas monitoring in relatively clean, low temperature, low concentration applications. It’s suitable for single or select solvent ranges and can also be used for mixtures of solvents in...
For parts-per-million or mg/NM3 measurement of VOC's from oxidizer exhausts, stacks, adsorption beds, and process vents. Direct mount design eliminates heat-traced lines Heated to 200C to prevent sample condensation Stand-alone...
The Model SNR701 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of...
The Model SNR702 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of...
The Model SNR704 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of...
The Model SNR705 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of...