ContiTech AG Steam Accumulator Diaphragms

Description
Steam accumulator diaphragms are used in the collection and recirculation of steam in tank farms within the mineral oil industry. Alongside economical advantages like saving raw materials and energy costs, steam accumulator diaphragms permit a more than 95% reduction of pollutant emissions. Properties Low permeation rates and high resistance to commercial fuels. High tensile strength and temperature resistance (up to +70°C). Extremely high seam strength, even when exposed to fuels (tested by German BAM agency). Fulfils the requirements specified in instruction sheet 954 for tank farms published by the Association of the German Technical Inspection Agencies. Technical A reciprocating piston moves up and down in the steam accumulator, adjusting the stored volume to the fill volume and keeping the gas at working pressure. In all states of movement, ContiTech's diaphragm maintains a tight seal between the gas-holder wall and the piston. Material used Reinforced with ultra-strong, low-stretch polyamide fabric Coated on both sides with nitrile-base rubber Fabric construction highly resistant to hydrolysis
Description
Steam accumulator diaphragms are used in the collection and recirculation of steam in tank farms within the mineral oil industry. Alongside economical advantages like saving raw materials and energy costs, steam accumulator diaphragms permit a more than 95% reduction of pollutant emissions. Properties Low permeation rates and high resistance to commercial fuels. High tensile strength and temperature resistance (up to +70°C). Extremely high seam strength, even when exposed to fuels (tested by German BAM agency). Fulfils the requirements specified in instruction sheet 954 for tank farms published by the Association of the German Technical Inspection Agencies. Technical A reciprocating piston moves up and down in the steam accumulator, adjusting the stored volume to the fill volume and keeping the gas at working pressure. In all states of movement, ContiTech's diaphragm maintains a tight seal between the gas-holder wall and the piston. Material used Reinforced with ultra-strong, low-stretch polyamide fabric Coated on both sides with nitrile-base rubber Fabric construction highly resistant to hydrolysis

Suppliers

Company
Product
Description
Supplier Links
Steam Accumulator Diaphragms -  - ContiTech AG
Hanover, Germany
Steam Accumulator Diaphragms
Steam Accumulator Diaphragms
Steam accumulator diaphragms are used in the collection and recirculation of steam in tank farms within the mineral oil industry. Alongside economical advantages like saving raw materials and energy costs, steam accumulator diaphragms permit a more than 95% reduction of pollutant emissions. Properties Low permeation rates and high resistance to commercial fuels. High tensile strength and temperature resistance (up to +70°C). Extremely high seam strength, even when exposed to fuels (tested by German BAM agency). Fulfils the requirements specified in instruction sheet 954 for tank farms published by the Association of the German Technical Inspection Agencies. Technical A reciprocating piston moves up and down in the steam accumulator, adjusting the stored volume to the fill volume and keeping the gas at working pressure. In all states of movement, ContiTech's diaphragm maintains a tight seal between the gas-holder wall and the piston. Material used Reinforced with ultra-strong, low-stretch polyamide fabric Coated on both sides with nitrile-base rubber Fabric construction highly resistant to hydrolysis

Steam accumulator diaphragms are used in the collection and recirculation of steam in tank farms within the mineral oil industry. Alongside economical advantages like saving raw materials and energy costs, steam accumulator diaphragms permit a more than 95% reduction of pollutant emissions.

Properties

  • Low permeation rates and high resistance to commercial fuels.
  • High tensile strength and temperature resistance (up to +70°C).
  • Extremely high seam strength, even when exposed to fuels (tested by German BAM agency).
  • Fulfils the requirements specified in instruction sheet 954 for tank farms published by the Association of the German Technical Inspection Agencies.

Technical

A reciprocating piston moves up and down in the steam accumulator, adjusting the stored volume to the fill volume and keeping the gas at working pressure.

In all states of movement, ContiTech's diaphragm maintains a tight seal between the gas-holder wall and the piston.

Material used

  • Reinforced with ultra-strong, low-stretch polyamide fabric
  • Coated on both sides with nitrile-base rubber
  • Fabric construction highly resistant to hydrolysis
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Diaphragms
Product Name Steam Accumulator Diaphragms
Unlock Full Specs
to access all available technical data

Similar Products

Diaphragms -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
Diaphragms -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
View Details
Diaphragms - Special Products - Freudenberg Sealing Technologies
Freudenberg Sealing Technologies
View Details