ContiTech AG Conveyor belts for steep inclined and vertical conveying FLEXOWELL®

Description
The FLEXOWELL®-conveyor belts are designed for horizontal, steep inclined and vertical handling of all kinds of bulk materials – from coarse-size coal and ore, rock, coarse sand or fertilizers. Lump sizes varying from powdery, floury material up to 400 mm (16") can be handled easily with FLEXOWELL®-conveyor systems. Materials can be carried over 500 m (1,640') in vertical lift with capacities from 1m³/h up to 6,000 t/h. FLEXOWELL®-conveyor belts are supplied in standard black rubber quality of high abrasion resistance. In addition, other qualities such as heat and oil resistant or flame retardant rubber can be supplied. Applications: coal and wood-chip fired power stations underground mining (coal and ore) shaft conveying for tunnelling and underground mining steel industry ship loading and unloading, ship to ship loading sand preparation in foundry plants silo feeding slope conveying in openpit mining waste recycling, soil purification and water treatment handling of large material flows in the horizontal path Product Range: In order to grant optimal solutions for each application there are five different types of belts, six rubber qualities, also for sidewall and cleat profiles. Type XE: light duty FLEXOWELL®-applications only. Type XOE: reduces transverse deflection at wheels and stub idlers. Type XDE: medium and heavy duty special applications only. Type XUE: reduces transverse deflection at return strand when carried on discs or inside idlers. Type XST: heavy duty applications only requiring belt tension above 1000 N/mm with ES-Type FLEXOWELL®-sidewalls up to 630 mm (24.8 inch) and cleats up to 600 mm (23.6 inch). The FLEXOWELL®-technology holds all inclined and vertical continuous transport records in the bulk material handling industry … over 60,000 installations worldwide most experience: FLEXOWELL®-technology in practical operation since 1964 highest performance: 276 m (905 ft) vertical up to 2.000 t/h (2,204 st/h) vertical conveying: up to 500 m (1,640 ft) possible widest belts: 3,2 m (10.5 ft) highest tensile strength: up to 8.600 N/mm (4,910 PIW) lowest belt elongation: by means of high tensile fabric or steelcord members highest sidewalls: up to 630 mm (24.8 inch) highest cleat profiles: up to 600 mm (23.8 inch) worldwide sales: in 45 countries Outstanding features: quick installation reduced number of transfer points long service life reduced power requirements quiet running reduced maintenance environmentally friendly
Description
The FLEXOWELL®-conveyor belts are designed for horizontal, steep inclined and vertical handling of all kinds of bulk materials – from coarse-size coal and ore, rock, coarse sand or fertilizers. Lump sizes varying from powdery, floury material up to 400 mm (16") can be handled easily with FLEXOWELL®-conveyor systems. Materials can be carried over 500 m (1,640') in vertical lift with capacities from 1m³/h up to 6,000 t/h. FLEXOWELL®-conveyor belts are supplied in standard black rubber quality of high abrasion resistance. In addition, other qualities such as heat and oil resistant or flame retardant rubber can be supplied. Applications: coal and wood-chip fired power stations underground mining (coal and ore) shaft conveying for tunnelling and underground mining steel industry ship loading and unloading, ship to ship loading sand preparation in foundry plants silo feeding slope conveying in openpit mining waste recycling, soil purification and water treatment handling of large material flows in the horizontal path Product Range: In order to grant optimal solutions for each application there are five different types of belts, six rubber qualities, also for sidewall and cleat profiles. Type XE: light duty FLEXOWELL®-applications only. Type XOE: reduces transverse deflection at wheels and stub idlers. Type XDE: medium and heavy duty special applications only. Type XUE: reduces transverse deflection at return strand when carried on discs or inside idlers. Type XST: heavy duty applications only requiring belt tension above 1000 N/mm with ES-Type FLEXOWELL®-sidewalls up to 630 mm (24.8 inch) and cleats up to 600 mm (23.6 inch). The FLEXOWELL®-technology holds all inclined and vertical continuous transport records in the bulk material handling industry … over 60,000 installations worldwide most experience: FLEXOWELL®-technology in practical operation since 1964 highest performance: 276 m (905 ft) vertical up to 2.000 t/h (2,204 st/h) vertical conveying: up to 500 m (1,640 ft) possible widest belts: 3,2 m (10.5 ft) highest tensile strength: up to 8.600 N/mm (4,910 PIW) lowest belt elongation: by means of high tensile fabric or steelcord members highest sidewalls: up to 630 mm (24.8 inch) highest cleat profiles: up to 600 mm (23.8 inch) worldwide sales: in 45 countries Outstanding features: quick installation reduced number of transfer points long service life reduced power requirements quiet running reduced maintenance environmentally friendly

Suppliers

Company
Product
Description
Supplier Links
Conveyor belts for steep inclined and vertical conveying - FLEXOWELL® - ContiTech AG
Hanover, Germany
Conveyor belts for steep inclined and vertical conveying
FLEXOWELL®
Conveyor belts for steep inclined and vertical conveying FLEXOWELL®
The FLEXOWELL®-conveyor belts are designed for horizontal, steep inclined and vertical handling of all kinds of bulk materials – from coarse-size coal and ore, rock, coarse sand or fertilizers. Lump sizes varying from powdery, floury material up to 400 mm (16") can be handled easily with FLEXOWELL®-conveyor systems. Materials can be carried over 500 m (1,640') in vertical lift with capacities from 1m³/h up to 6,000 t/h. FLEXOWELL®-conveyor belts are supplied in standard black rubber quality of high abrasion resistance. In addition, other qualities such as heat and oil resistant or flame retardant rubber can be supplied. Applications: coal and wood-chip fired power stations underground mining (coal and ore) shaft conveying for tunnelling and underground mining steel industry ship loading and unloading, ship to ship loading sand preparation in foundry plants silo feeding slope conveying in openpit mining waste recycling, soil purification and water treatment handling of large material flows in the horizontal path Product Range: In order to grant optimal solutions for each application there are five different types of belts, six rubber qualities, also for sidewall and cleat profiles. Type XE: light duty FLEXOWELL®-applications only. Type XOE: reduces transverse deflection at wheels and stub idlers. Type XDE: medium and heavy duty special applications only. Type XUE: reduces transverse deflection at return strand when carried on discs or inside idlers. Type XST: heavy duty applications only requiring belt tension above 1000 N/mm with ES-Type FLEXOWELL®-sidewalls up to 630 mm (24.8 inch) and cleats up to 600 mm (23.6 inch). The FLEXOWELL®-technology holds all inclined and vertical continuous transport records in the bulk material handling industry … over 60,000 installations worldwide most experience: FLEXOWELL®-technology in practical operation since 1964 highest performance: 276 m (905 ft) vertical up to 2.000 t/h (2,204 st/h) vertical conveying: up to 500 m (1,640 ft) possible widest belts: 3,2 m (10.5 ft) highest tensile strength: up to 8.600 N/mm (4,910 PIW) lowest belt elongation: by means of high tensile fabric or steelcord members highest sidewalls: up to 630 mm (24.8 inch) highest cleat profiles: up to 600 mm (23.8 inch) worldwide sales: in 45 countries Outstanding features: quick installation reduced number of transfer points long service life reduced power requirements quiet running reduced maintenance environmentally friendly

The FLEXOWELL®-conveyor belts are designed for horizontal, steep inclined and vertical handling of all kinds of bulk materials – from coarse-size coal and ore, rock, coarse sand or fertilizers. Lump sizes varying from powdery, floury material up to 400 mm (16") can be handled easily with FLEXOWELL®-conveyor systems. Materials can be carried over 500 m (1,640') in vertical lift with capacities from 1m³/h up to 6,000 t/h.

FLEXOWELL®-conveyor belts are supplied in standard black rubber quality of high abrasion resistance. In addition, other qualities such as heat and oil resistant or flame retardant rubber can be supplied.

Applications:

  • coal and wood-chip fired power stations
  • underground mining (coal and ore)
  • shaft conveying for tunnelling and underground mining
  • steel industry
  • ship loading and unloading, ship to ship loading
  • sand preparation in foundry plants
  • silo feeding
  • slope conveying in openpit mining
  • waste recycling, soil purification and water treatment
  • handling of large material flows in the horizontal path

Product Range:

In order to grant optimal solutions for each application there are five different types of belts, six rubber qualities, also for sidewall and cleat profiles.

  • Type XE: light duty FLEXOWELL®-applications only.
  • Type XOE: reduces transverse deflection at wheels and stub idlers.
  • Type XDE: medium and heavy duty special applications only.
  • Type XUE: reduces transverse deflection at return strand when carried on discs or inside idlers.
  • Type XST: heavy duty applications only requiring belt tension above 1000 N/mm with ES-Type FLEXOWELL®-sidewalls up to 630 mm (24.8 inch) and cleats up to 600 mm (23.6 inch).

The FLEXOWELL®-technology holds all inclined and vertical continuous transport records in the bulk material handling industry …

  • over 60,000 installations worldwide
  • most experience: FLEXOWELL®-technology in practical operation since 1964
  • highest performance: 276 m (905 ft) vertical up to 2.000 t/h (2,204 st/h)
  • vertical conveying: up to 500 m (1,640 ft) possible
  • widest belts: 3,2 m (10.5 ft)
  • highest tensile strength: up to 8.600 N/mm (4,910 PIW)
  • lowest belt elongation: by means of high tensile fabric or steelcord members
  • highest sidewalls: up to 630 mm (24.8 inch)
  • highest cleat profiles: up to 600 mm (23.8 inch)
  • worldwide sales: in 45 countries

Outstanding features:

  • quick installation
  • reduced number of transfer points
  • long service life
  • reduced power requirements
  • quiet running
  • reduced maintenance
  • environmentally friendly
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Conveyor Belts
Product Number FLEXOWELL®
Product Name Conveyor belts for steep inclined and vertical conveying
Application Heavy Industry; , ship loading and unloading, foundry plants, silo feeding, waste recycling, large material flows in the horizontal path
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 77 High Friction Green - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
P.50-600 -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
View Details
Steel Cord Conveyor Belts - ContiTech - ContiTech AG
Specs
Application General Purpose; Heavy Industry
Material SteelBelt
Width ? to 252 inch (? to 6400 mm)
View Details