The IC70 has a standard tread depth and uniform ground pressure distribution. The good and highly balanced cushioning properties are of particular benefit to drivers because this ensures excellent ride comfort. The IC70 also generates less heat, has low wear, and offers good traction. The special rubber compound reduces the rolling resistance by up to 60%, which helps you to save energy and, in turn, money. The puncture-resistant steel belts underneath make the tire much more durable than other standard bias ply tires. Moreover, the IC70 ensures directional stability and uniform wear. The belt construction supports higher speeds and longer runs.
The Continental IC70 is our universal Industrial Tire for all wheel positions in the small 8" sizes. This tire is designed for high average speeds over long distances and rounds off Continental’s radial tire range.
| ContiTech AG | |
|---|---|
| Product Category | Tires |
| Product Number | Continental IC70 |
| Product Name | Pneumatic Radial Tires |