ContiTech AG Industrial Belts CONTI®V FO PIONEER

Description
Transversely stiff raw-edge EPDM heavy-duty V-belt for powerful, sustained power transmission with enhanced running smoothness, according to DIN 7753. Properties: temperature range from –40°C to +120°C very good flexibility thanks to molded teeth high dynamic stability enhanced running smoothness through inverted production process matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof
Description
Transversely stiff raw-edge EPDM heavy-duty V-belt for powerful, sustained power transmission with enhanced running smoothness, according to DIN 7753. Properties: temperature range from –40°C to +120°C very good flexibility thanks to molded teeth high dynamic stability enhanced running smoothness through inverted production process matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof

Suppliers

Company
Product
Description
Supplier Links
Industrial Belts - CONTI®V FO PIONEER - ContiTech AG
Hanover, Germany
Industrial Belts
CONTI®V FO PIONEER
Industrial Belts CONTI®V FO PIONEER
Transversely stiff raw-edge EPDM heavy-duty V-belt for powerful, sustained power transmission with enhanced running smoothness, according to DIN 7753. Properties: temperature range from –40°C to +120°C very good flexibility thanks to molded teeth high dynamic stability enhanced running smoothness through inverted production process matched-set L=L (from 1000 mm) electrically conductive to ISO 1813 conditionally resistant to oil suitable for tropical climates dust-proof

Transversely stiff raw-edge EPDM heavy-duty V-belt for powerful, sustained power transmission with enhanced running smoothness, according to DIN 7753.

Properties:

  • temperature range from –40°C to +120°C
  • very good flexibility thanks to molded teeth
  • high dynamic stability
  • enhanced running smoothness through inverted production process
  • matched-set L=L (from 1000 mm)
  • electrically conductive to ISO 1813
  • conditionally resistant to oil
  • suitable for tropical climates
  • dust-proof
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category V-Belts and V-Ribbed Belts
Product Number CONTI®V FO PIONEER
Product Name Industrial Belts
Belt Length 512.00 to 2932.00 inch (13004.79 to 74472.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 29.60 inch (751.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Banded V-Belts - RA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.51 inch (13.00 mm)
View Details
V & Wedge Belts - 2056776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 37.40 inch (950.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Industrial Belts - CONTI®V DUAL - ContiTech AG
Specs
Belt Length 1956.00 to 7105.00 inch (49682.37 to 180466.90 mm)
Type Single Band
Belt Rubber
View Details