The B1220N2B is a brushless DC motor with an inner rotor, slotless design, and sensorless commutation for precision drive applications in medical and industrial equipment. It is available in three voltage variants: 5.0 V, 6.0 V, and 7.4 V, with a consistent weight of 9.5 g and rotor inertia of 0.17 gcm². The motor features two ball bearings, an IP20 protection rating, and operates within a temperature range of -40°C to +100°C. Its maximum output power ranges from 2.2 W to 3.3 W depending on voltage, with a maximum efficiency of 62%. The winding thermal class is 155°C, and thermal resistances are 32 K/W (housing to ambient) and 5.5 K/W (winding to housing). Axial and radial play are 0.012 mm and 0.008 mm respectively, with dynamic axial load capability of 1 N and radial load of 6.3 N at 3 mm from the mounting face.
1220 5v BLDC Motor
Diameter: 12mm Length: 20mm Voltage: 5v,6v 7.4v Max. output power : 11.5W Speed: 30000rpm
Applications: Medical Equipment, Industrial Automation
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | B1220N2B |
| Product Name | Brushless DC Motor/Inner Rotor, Slotless |
| Motor Type | DC Motor |
| DC Construction | Coreless / Slotless |
| DC Voltage Range | 5.0 VDC |
| Output Power | 0.0034 HP |
| Continuous Current | 0.1800 amps |