Conax Technologies High-Temperature Assembly HTRT

Description
Conax Technologies Roll Temp Sensor Assemblies provide repeatable monitoring of surface temperatures on drums, rollers or other moving surfaces. They are ideal for detecting temperature variations in continuous process applications, such as plastic-film processing, wire manufacturing and painting processes. Compact and easy to install, Roll Temp Assemblies are furnished with Conax B2 terminal heads. Brass contact buttons, flush-mounted in a spring-loaded plunger, provide excellent thermal transfer to the temperature sensor. They are available in all base metal thermocouple calibrations. Three models are offered. High-Temperature Assembly – Catalog Type HTRT * Temperature range: -90°F to +700°F (-68°C to +371°C) * Similar in construction to Type HSRT except that continuous surface contact is assured by use of a Conax Technologies spring-loaded packing gland assembly * Speeds up to 1000 ft./min. * Available in all base metal calibrations * Not available in dual or triple configurations or in special tolerances Example: For a Chromel-Alumel thermocouple, the catalog number would be HTRT-K.
Request a Quote
Description
Conax Technologies Roll Temp Sensor Assemblies provide repeatable monitoring of surface temperatures on drums, rollers or other moving surfaces. They are ideal for detecting temperature variations in continuous process applications, such as plastic-film processing, wire manufacturing and painting processes. Compact and easy to install, Roll Temp Assemblies are furnished with Conax B2 terminal heads. Brass contact buttons, flush-mounted in a spring-loaded plunger, provide excellent thermal transfer to the temperature sensor. They are available in all base metal thermocouple calibrations. Three models are offered. High-Temperature Assembly – Catalog Type HTRT * Temperature range: -90°F to +700°F (-68°C to +371°C) * Similar in construction to Type HSRT except that continuous surface contact is assured by use of a Conax Technologies spring-loaded packing gland assembly * Speeds up to 1000 ft./min. * Available in all base metal calibrations * Not available in dual or triple configurations or in special tolerances Example: For a Chromel-Alumel thermocouple, the catalog number would be HTRT-K.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Temperature Assembly - HTRT - Conax Technologies
Buffalo, NY, United States
High-Temperature Assembly
HTRT
High-Temperature Assembly HTRT
Conax Technologies Roll Temp Sensor Assemblies provide repeatable monitoring of surface temperatures on drums, rollers or other moving surfaces. They are ideal for detecting temperature variations in continuous process applications, such as plastic-film processing, wire manufacturing and painting processes. Compact and easy to install, Roll Temp Assemblies are furnished with Conax B2 terminal heads. Brass contact buttons, flush-mounted in a spring-loaded plunger, provide excellent thermal transfer to the temperature sensor. They are available in all base metal thermocouple calibrations. Three models are offered. High-Temperature Assembly – Catalog Type HTRT * Temperature range: -90°F to +700°F (-68°C to +371°C) * Similar in construction to Type HSRT except that continuous surface contact is assured by use of a Conax Technologies spring-loaded packing gland assembly * Speeds up to 1000 ft./min. * Available in all base metal calibrations * Not available in dual or triple configurations or in special tolerances Example: For a Chromel-Alumel thermocouple, the catalog number would be HTRT-K.

Conax Technologies Roll Temp Sensor Assemblies provide repeatable monitoring of surface temperatures on drums, rollers or other moving surfaces. They are ideal for detecting temperature variations in continuous process applications, such as plastic-film processing, wire manufacturing and painting processes. Compact and easy to install, Roll Temp Assemblies are furnished with Conax B2 terminal heads. Brass contact buttons, flush-mounted in a spring-loaded plunger, provide excellent thermal transfer to the temperature sensor. They are available in all base metal thermocouple calibrations. Three models are offered.

High-Temperature Assembly – Catalog Type HTRT
* Temperature range: -90°F to +700°F (-68°C to +371°C)
* Similar in construction to Type HSRT except that continuous surface contact is assured by use of a Conax Technologies spring-loaded packing gland assembly
* Speeds up to 1000 ft./min.
* Available in all base metal calibrations
* Not available in dual or triple configurations or in special tolerances
Example: For a Chromel-Alumel thermocouple, the catalog number would be HTRT-K.

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Number HTRT
Product Name High-Temperature Assembly
Sensed Temperature -90 to 700 F (-67.78 to 371 C)
Unlock Full Specs
to access all available technical data

Similar Products

Conax Extra Long Thermocouple Assembly -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
Conax Triple Point Sensor -  - Conax Technologies
Specs
Base, Noble and Refractory Metal Type W
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
Frame 7 Series EGT Sensor -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
Probe Configuration Straight Probe
View Details
Thermocouple Assemblies with Terminal Heads -  - Conax Technologies
Specs
Application Options Splash Proof, Watertight or Direct Immersion (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details