RI-70 -- COTO REED SWITCHES
Comus International
Coto Reed Switches
RI-70
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 170 Vdc Max.
Switching Current: 500 mA Max.
Glass Length: 0.28in (7.0mm)
Diameter: 0.07in (1.8mm)
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 170 Vdc Max.
Switching Current: 500 mA Max.
Glass Length: 0.28in (7.0mm)
Diameter: 0.07in (1.8mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 170 Vdc Max.
Switching Current: 500 mA Max.
Glass Length: 0.28in (7.0mm)
Diameter: 0.07in (1.8mm)
- Contact Form: A
- Switching Capacity: 10 W/VA Max.
- Switching Voltage: 170 Vdc Max.
- Switching Current: 500 mA Max.
- Glass Length: 0.28in (7.0mm)
- Diameter: 0.07in (1.8mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
RI-70 |
|
Product Name
|
Coto Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.5000 amps
|
|
AC Voltage Rating
|
170 volts
|
|
DC Voltage Rating
|
170 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Configuration
Normally Closed (NC)
Current Rating
3 amps
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Current Rating
0.3000 amps
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
Switch Type
Dry Reed Switch
Current Rating
1 amps
AC Voltage Rating
230 volts
View Details