GC 2722 -- GUNTHER / COMUS
Comus International
Gunther / Comus
GC 2722
Description
Contact Form: A
Switching Capacity: 12 W/VA Max.
Switching Voltage: 230 Vac/dc Max.
Switching Current: 1.0 A Max.
Glass Length: 0.728in (18.5mm)
Diameter: 0.102in (2.6mm)
Description
Contact Form: A
Switching Capacity: 12 W/VA Max.
Switching Voltage: 230 Vac/dc Max.
Switching Current: 1.0 A Max.
Glass Length: 0.728in (18.5mm)
Diameter: 0.102in (2.6mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 12 W/VA Max.
Switching Voltage: 230 Vac/dc Max.
Switching Current: 1.0 A Max.
Glass Length: 0.728in (18.5mm)
Diameter: 0.102in (2.6mm)
- Contact Form: A
- Switching Capacity: 12 W/VA Max.
- Switching Voltage: 230 Vac/dc Max.
- Switching Current: 1.0 A Max.
- Glass Length: 0.728in (18.5mm)
- Diameter: 0.102in (2.6mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
GC 2722 |
|
Product Name
|
Gunther / Comus |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
1 amps
|
|
AC Voltage Rating
|
230 volts
|
|
DC Voltage Rating
|
230 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Current Rating
3 amps
AC Voltage Rating
250 volts
View Details
Pole and Throw Specifications
Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications
SPST
Contact Material
Copper, 304 Stainless Steel
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details