PRA-M1-DA05 -- HOUSED / SMD REED SWITCHES
Comus International
Housed / SMD Reed Switches
PRA-M1-DA05
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 150 Vac Max.
Switching Current: 0.5 A Max.
Body Length: 16.0mm (.63in)
Diameter: 3.1mm (.122in)
Available Bulk Pack or Tape and Reel
Description
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 150 Vac Max.
Switching Current: 0.5 A Max.
Body Length: 16.0mm (.63in)
Diameter: 3.1mm (.122in)
Available Bulk Pack or Tape and Reel
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 10 W/VA Max.
Switching Voltage: 150 Vac Max.
Switching Current: 0.5 A Max.
Body Length: 16.0mm (.63in)
Diameter: 3.1mm (.122in)
Available Bulk Pack or Tape and Reel
- Contact Form: A
- Switching Capacity: 10 W/VA Max.
- Switching Voltage: 150 Vac Max.
- Switching Current: 0.5 A Max.
- Body Length: 16.0mm (.63in)
- Diameter: 3.1mm (.122in)
- Available Bulk Pack or Tape and Reel
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
PRA-M1-DA05 |
|
Product Name
|
Housed / SMD Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.5000 amps
|
|
AC Voltage Rating
|
150 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Current Rating
3 amps
AC Voltage Rating
250 volts
View Details
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Contact Material
Rhodium
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Closed (NC)
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
Current Rating
0.4000 amps
View Details
2 suppliers