ORD 221 -- KOFU REED SWITCHES
Comus International
KOFU Reed Switches
ORD 221
Description
Contact Form: A
Switching Capacity: 1 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.3 A Max.
Glass Length: 0.53in (13.5mm)
Diameter: 0.09in (2.3mm)
Description
Contact Form: A
Switching Capacity: 1 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.3 A Max.
Glass Length: 0.53in (13.5mm)
Diameter: 0.09in (2.3mm)
Datasheet
Suppliers
Contact Form: A
Switching Capacity: 1 W/VA Max.
Switching Voltage: 100 Vac/dc Max.
Switching Current: 0.3 A Max.
Glass Length: 0.53in (13.5mm)
Diameter: 0.09in (2.3mm)
- Contact Form: A
- Switching Capacity: 1 W/VA Max.
- Switching Voltage: 100 Vac/dc Max.
- Switching Current: 0.3 A Max.
- Glass Length: 0.53in (13.5mm)
- Diameter: 0.09in (2.3mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
ORD 221 |
|
Product Name
|
KOFU Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
|
Current Rating
|
0.3000 amps
|
|
AC Voltage Rating
|
100 volts
|
|
DC Voltage Rating
|
100 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Other
Current Rating
1 amps
DC Voltage Rating
230 volts
View Details
Contact Material
PGM Alloy
Current Rating
1.5 amps
AC Voltage Rating
300 volts
View Details
Pole and Throw Specifications
Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications
SPST-NO
Current Rating
0.3500 amps
View Details
2 suppliers
Switch Type
Dry Reed Switch
Current Rating
1 amps
AC Voltage Rating
150 volts
View Details