Comus International Proximity Sensors, Inductive Proximity Switches PIA-F80B-002

Description
F80B Protruding Plastic Housing Inductive Sensor Style: Square Shape Dim: 80x80x47.5mm Output Mode: AC NO Connection mode: 2 Wire Mounting distance: 40mm, unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIA-F80B-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIA-F80B-002
Proximity Sensors, Inductive Proximity Switches PIA-F80B-002
F80B Protruding Plastic Housing Inductive Sensor Style: Square Shape Dim: 80x80x47.5mm Output Mode: AC NO Connection mode: 2 Wire Mounting distance: 40mm, unshielded
  • F80B Protruding Plastic Housing
  • Inductive Sensor
  • Style: Square Shape
  • Dim: 80x80x47.5mm
  • Output Mode: AC NO
  • Connection mode: 2 Wire
  • Mounting distance: 40mm, unshielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIA-F80B-002
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Power Requirements AC Powered
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors, Alarm & Security Switches - MCS-112 - Comus International
Specs
Operation Distance 0.5118 to 0.9055 inch (13 to 23 mm)
Electrical Output Switched / Alarm
Switch Type Normally Open (optional feature); Normally Closed (optional feature)
View Details
Proximity Sensors, Inductive Proximity Switches - PIN-T5S-011 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
View Details
Proximity Sensors, Inductive Proximity Switches - PID-F100-012 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
View Details
Proximity Sensors, Inductive Proximity Switches - PIN-S18-001 - Comus International
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Electrical Output Switched / Alarm
View Details