Comus International
Proximity Sensors, Alarm & Security Switches
MCS-112
Description
Switching Voltage: 100Vac Max.
Switching Current: 0.4A Max.
Switching Capacity: 7.5VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 13mm, 15mm, 19mm, 23mm
Size: Length: 29.7mm (1.17in)
Height: 18.8mm (0.74in)
Leadwire Length: Terminal Connections
Normally Open Switch or Normally Closed
Request a Quote
Email Supplier
Datasheet
Suppliers
Proximity Sensors, Alarm & Security Switches
MCS-112
Switching Voltage: 100Vac Max.
Switching Current: 0.4A Max.
Switching Capacity: 7.5VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 13mm, 15mm, 19mm, 23mm
Size: Length: 29.7mm (1.17in)
Height: 18.8mm (0.74in)
Leadwire Length: Terminal Connections
Normally Open Switch or Normally Closed
- Switching Voltage: 100Vac Max.
- Switching Current: 0.4A Max.
- Switching Capacity: 7.5VA Max.
- Contact Resistance: 150 mOhms Max.
- Switching Distance: 13mm, 15mm, 19mm, 23mm
- Size: Length: 29.7mm (1.17in)
- Height: 18.8mm (0.74in)
- Leadwire Length: Terminal Connections
- Normally Open Switch or Normally Closed
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Proximity Sensors |
Product Number
|
MCS-112 |
Product Name
|
Proximity Sensors, Alarm & Security Switches |
Operation Distance
|
0.5118 to 0.9055 inch (13 to 23 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Cylindrical
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Power Requirements
DC Powered
View Details