PD6045-LC -- SMART SENSORS / CUSTOM PRODUCTS, DC VOLTAGE POWER SENSORS
Comus International
Smart Sensors / Custom Products, DC Voltage Power Sensors
PD6045-LC
Description
Power Tilt Switch
DC Voltage Range: 5 – 30 VDC
Load Current Range: 0.001 A Min – 1.5 A Max
Make / Break Angle: 10° Max
Differential Angle: 15° Max
Description
Power Tilt Switch
DC Voltage Range: 5 – 30 VDC
Load Current Range: 0.001 A Min – 1.5 A Max
Make / Break Angle: 10° Max
Differential Angle: 15° Max
Datasheet
Suppliers
Smart Sensors / Custom Products, DC Voltage Power Sensors
PD6045-LC
Power Tilt Switch
DC Voltage Range: 5 – 30 VDC
Load Current Range: 0.001 A Min – 1.5 A Max
Make / Break Angle: 10° Max
Differential Angle: 15° Max
- Power Tilt Switch
- DC Voltage Range: 5 – 30 VDC
- Load Current Range: 0.001 A Min – 1.5 A Max
- Make / Break Angle: 10° Max
- Differential Angle: 15° Max
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Sensors |
|
Product Number
|
PD6045-LC |
|
Product Name
|
Smart Sensors / Custom Products, DC Voltage Power Sensors |
Unlock Full Specs
to access all available technical data