The 919P-080-17HR is a thermopile sensor with a CM absorber for high repetition rate pulsed lasers, measuring up to 80 W continuous and 120 W for one minute. It has a 17.5 mm active diameter and a spectral range of 0.248-9.4 μm, with calibration limited to 0.25-2.2 μm. Fan cooling is used, and rise time is 2 seconds. Power noise level is 5 mW. Maximum energy density is 0.7 J/cm² for pulses under 100 ns. Pulsed power density is 35 kW/cm² at 25 W for ns pulses or 7 kW/cm² at 20 W for ps pulses at ≥100 kHz repetition rates. Calibration uncertainty is ±1.9%, repeatability is ±0.5%, and linearity is ±1.5%. Active area is 2.40 cm², and dimensions are 64 × 64 × 93 mm.
The 919P-80-17HR thermal power/energy laser measurement sensor with a high damage threshold for high repetition rate pulsed lasers. It has a 17.5 mm aperture and can measure power from 0.1 to 80 W continuously and to 120 W intermittently. The high damage threshold CM absorber covers the 248 nm to 9.4 µm wavelength range and has a damage threshold of 35 kW/cm² for high repetition rates. The sensor comes with a standard 1.5 meter cable for connecting to a meter and a 2.25 inch long 1/2 inch diameter post with a 1/4-20 tapped hole on both ends.
The CM absorber is designed for use with high repetition lasers (>10 kHz) with ultra-short pulses of ns and ps, for which there are more damage threshold mechanisms in addition to the thermal effects and the sensor can be damaged due to ablation of the surface after long use.
| Newport MKS | |
|---|---|
| Product Category | Electrical Power Sensors |
| Product Number | 919P-080-17HR |
| Product Name | Thermopile Sensor, High Damage Threshold, 80 W, 17.5 mm, 0.248-9.4 µm |