Comus International Housed / SMD Reed Switches P3-1A16

Description
Contact Form/Style: A / Normally Open Switching Voltage: 24 VDC Max. Switching Current: 0.1 A Max. Body Length: 11.5mm (.453in) Body Height: 2.3mm (.091in) New Part# RI-02-90
Datasheet
Description
Contact Form/Style: A / Normally Open Switching Voltage: 24 VDC Max. Switching Current: 0.1 A Max. Body Length: 11.5mm (.453in) Body Height: 2.3mm (.091in) New Part# RI-02-90
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housed / SMD Reed Switches - P3-1A16 - Comus International
Clifton, NJ, USA
Housed / SMD Reed Switches
P3-1A16
Housed / SMD Reed Switches P3-1A16
Contact Form/Style: A / Normally Open Switching Voltage: 24 VDC Max. Switching Current: 0.1 A Max. Body Length: 11.5mm (.453in) Body Height: 2.3mm (.091in) New Part# RI-02-90
  • Contact Form/Style: A / Normally Open
  • Switching Voltage: 24 VDC Max.
  • Switching Current: 0.1 A Max.
  • Body Length: 11.5mm (.453in)
  • Body Height: 2.3mm (.091in)

New Part# RI-02-90

Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Reed Switches
Product Number P3-1A16
Product Name Housed / SMD Reed Switches
Switch Type Dry Reed Switch
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Housed / SMD Reed Switches - PPS 24 - Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 0.1000 amps
AC Voltage Rating 24 volts
View Details
Micro Miniature Reed Switch - HSR-0025R - HSI Sensing (Hermetic Switch, Inc.)
HSI Sensing (Hermetic Switch, Inc.)
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details