ORD 324 -- KOFU REED SWITCHES
Comus International
KOFU Reed Switches
ORD 324
Description
Contact Form: A
Contact Rating 10 W/VA Max.
Switching Voltage: 200 DCV.
Switching Current: 0.5 A.
Glass L: 0.55in (14.0mm) Dia: 0.08in (2.2mm)
Overall Length: 1.744in (44.3mm)
Description
Contact Form: A
Contact Rating 10 W/VA Max.
Switching Voltage: 200 DCV.
Switching Current: 0.5 A.
Glass L: 0.55in (14.0mm) Dia: 0.08in (2.2mm)
Overall Length: 1.744in (44.3mm)
Datasheet
Suppliers
Contact Form: A
Contact Rating 10 W/VA Max.
Switching Voltage: 200 DCV.
Switching Current: 0.5 A.
Glass L: 0.55in (14.0mm) Dia: 0.08in (2.2mm)
Overall Length: 1.744in (44.3mm)
- Contact Form: A
- Contact Rating 10 W/VA Max.
- Switching Voltage: 200 DCV.
- Switching Current: 0.5 A.
- Glass L: 0.55in (14.0mm) Dia: 0.08in (2.2mm)
- Overall Length: 1.744in (44.3mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Reed Switches |
|
Product Number
|
ORD 324 |
|
Product Name
|
KOFU Reed Switches |
|
Switch Type
|
Dry Reed Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Pole and Throw Specifications
Other Type (Special Application)
Other Pole and Throw Specifications
SPCO
Contact Material
Rhodium
View Details
Switch Type
Other
Configuration
Normally Open (NO)
Current Rating
0.5000 amps
View Details
Switch Type
Dry Reed Switch
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
Configuration
Normally Open (NO)
View Details
Standex-Meder Electronics
Pole and Throw Specifications
Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications
SPST-NO
Current Rating
1 amps
View Details